location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CB527A tray/feeder 400 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB527A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB527A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585279975 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:20:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Apr 2017
Product end of life date
Bullet Points HP LaserJet CB527A tray/feeder 400 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 sheets
  • - Supported media weight(s): 60 - 135 g/m²
  • - Letter
More>>>
Features
Compatibility *
HP LaserJet Enterprise 600 M601 HP LaserJet Enterprise 600 M602 HP LaserJet Enterprise 600 M603 HP LaserJet P4014 Printer series HP LaserJet P4015 Printer series HP LaserJet P4510 Printer series
Maximum capacity
400 sheets
Features
Standard media sizes
A6, A5
Supported media weight(s)
60 - 135 g/m²
Media formats
Letter
Yes
Other features
Custom media sizes
102-105mm - 170mm x 148mm - 282mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)