location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.0 USB Docking Station Wired USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.0 USB Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AY052AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962508886 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Jul 2012
Product end of life date
Bullet Points HP 2.0 USB Docking Station Wired USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN
  • - Cable lock slot
  • - Plug and Play
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
DVI-I ports quantity
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product color *
Black
Plug and Play
Yes
Performance
Compatibility
Compaq 610 Compaq 615 EliteBook 8530p HP 4320t HP 4410t HP 550 HP 620 HP 625 HP 630 HP 635 HP 650 HP 655 HP Compaq 2230s HP Compaq 2510p HP Compaq 2710p HP Compaq 6510b HP Compaq 6530b HP Compaq 6710b HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq nc6320 HP Compaq nc6400 HP EliteBook 2170p HP EliteBook 2530p HP EliteBook 2540p HP EliteBook 2560p HP EliteBook 2570p HP EliteBook 2730p HP EliteBook 6930p HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8470p HP EliteBook 8530w HP EliteBook 8540p HP EliteBook 8540w HP EliteBook 8560p HP EliteBook 8560w HP EliteBook 8570p HP EliteBook 8730w HP EliteBook 8740w HP EliteBook 8760w HP Folio¹³ HP Mini 2102 HP Mini 2140 HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4310s HP ProBook 4320s HP ProBook 4330s HP ProBook 4340s HP ProBook 4515s HP ProBook 4520s HP ProBook 4525s HP ProBook 4530s HP ProBook 4535s HP ProBook 4540s HP ProBook 4710s HP ProBook 4720s HP ProBook 4730s HP ProBook 5310m HP ProBook 5320m HP ProBook 5330m HP ProBook 6360b HP ProBook 6440b HP ProBook 6450b HP ProBook 6460b HP ProBook 6465b HP ProBook 6470b HP ProBook 6475b HP ProBook 6540b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b HP ProBook 6560b HP ProBook 6570b
Certification
WEEE
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
178 mm
Depth
86,3 mm
Height
28 mm
Weight
321 g
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS