location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 93007 VGA cable 7 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93007
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849930072
Category: VGA Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 20:57:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 93007 VGA cable 7 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Male
  • - AWG wire size: 28
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Goobay

Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey
(show image)
70351 70351 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay SVGA Audio Cable - 3m VGA cable VGA (D-Sub) Black
(show image)
93969 SVGA Audio Cable - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50136 VGA cable 2 m VGA (D-Sub) Black
(show image)
50136 50136 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68141 VGA cable 30 m VGA (D-Sub) Black
(show image)
68141 68141 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey
(show image)
68310 68310 0.00
(excl. VAT)
0 (incl. VAT)