location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m 3.5mm Stereo Audio Extension Cable M/F audio cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m 3.5mm Stereo Audio Extension Cable M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120800934 show
Category: Audio Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points C2G 3m 3.5mm Stereo Audio Extension Cable M/F audio cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - 3.5mm Male
  • - 3.5mm Female
  • - Black
More>>>
Features
Cable length *
3 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Features
Connector 2 gender *
Female
Product color *
Black
Logistics data
Harmonized System (HS) code
85189000
Brand Image Article code product Stock Price from
C2G 2m 3.5mm Stereo Audio Extension Cable M/F audio cable Black C2G 2m 3.5mm Stereo Audio Extension Cable M/F audio cable Black
(show image)
80092 2m 3.5mm Stereo Audio Extension Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)
C2G 7m 3.5mm Stereo Audio Extension Cable M/F audio cable Black C2G 7m 3.5mm Stereo Audio Extension Cable M/F audio cable Black
(show image)
80095 7m 3.5mm Stereo Audio Extension Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)
C2G 5m 3.5mm Stereo Audio Extension Cable M/F audio cable Black C2G 5m 3.5mm Stereo Audio Extension Cable M/F audio cable Black
(show image)
80094 5m 3.5mm Stereo Audio Extension Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)
C2G 10m 3.5mm Stereo Audio Extension Cable M/F audio cable Black C2G 10m 3.5mm Stereo Audio Extension Cable M/F audio cable Black
(show image)
80096 10m 3.5mm Stereo Audio Extension Cable M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 3 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)