location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T33434010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T33434010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946600536
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:44:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Color ink page yield: 300 pages
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
XP-530, XP-630, XP-635, XP-830
Quantity per pack *
1 pc(s)
Color ink volume
4,5 ml
Color ink page yield *
300 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Country of origin
China
Packaging data
Package width
116 mm
Package depth
144 mm
Package height
26 mm
Packaging data
Package weight
420 g
Package type
Blister
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
160 cm
Quantity per pallet
3000 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
160 cm
Quantity per pallet (UK)
3600 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
360 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Article code product Stock Price from
Epson T9073 ink cartridge 1 pc(s) Original Magenta Epson T9073 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T907340 T9073 0.00
(excl. VAT)
0 (incl. VAT)
Epson T9082 ink cartridge 1 pc(s) Original Cyan Epson T9082 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T908240 T9082 0.00
(excl. VAT)
0 (incl. VAT)
Epson T9071 ink cartridge 1 pc(s) Original Black Epson T9071 ink cartridge 1 pc(s) Original Black
(show image)
C13T907140 T9071 0.00
(excl. VAT)
0 (incl. VAT)
Epson T9074 ink cartridge 1 pc(s) Original Yellow Epson T9074 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T907440 T9074 0.00
(excl. VAT)
0 (incl. VAT)
Epson T9083 ink cartridge 1 pc(s) Original Magenta Epson T9083 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T908340 T9083 0.00
(excl. VAT)
0 (incl. VAT)
Epson T9084 ink cartridge 1 pc(s) Original Yellow Epson T9084 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T908440 T9084 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T33624010 C13T33624010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29XL Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow Epson Strawberry 29XL Y ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
C13T29944010 29XL Y 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29XL M ink cartridge 1 pc(s) Original High (XL) Yield Magenta Epson Strawberry 29XL M ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
C13T29934010 29XL M 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan Epson Strawberry 29XL C ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
C13T29924010 29XL C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)