location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES40 photo printer Dye-sublimation 300 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Selphy ES40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3647B009
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SELPHY ES40 photo printer Dye-sublimation 300 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 8,89 cm (3.5") LCD
  • - USB port
More>>>
Printing
Duplex printing
No
Print technology *
Dye-sublimation
Maximum resolution *
300 x 600 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
8,89 cm (3.5")
Input & output capacity
Total output capacity
50 sheets
Maximum output capacity
50 sheets
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Standard media sizes
148 x 100mm 119 x 89mm 86 x 54mm
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
Performance
Compatible memory cards
CF, HC MMC+, microSDHC, miniSD, MMC, MMC+, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Power
Power consumption (printing) *
70 W
Power consumption (standby)
4 W
Power consumption (sleep)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2,09 kg
Packaging data
Bundled software
SELPHY Photo Print v1.1
Other features
Built-in processor
DIGIC II
Gradations
256 levels
Dimensions (WxDxH)
226,3 x 138 x 225 mm
Connectivity technology
Wired
Mac compatibility
Yes
Power supply type
Built-in
Number of colors
16,8 M
Compatible operating systems
Win XP SP2-3 / Vista Mac 10.4 - v10.5
DVD/CD printing
No
Network ready
No
Fade-resistance (archivability, dye ink)
100 year(s)
Source Review comments Score
smartcomputing.com
Updated:
2011-09-25 23:05:37
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
electronicsme.com
Updated:
2011-09-25 23:05:37
Canon SELPHY ES40 Compact Photo Printer aims to deliver a portable printing solution that is functional, with some extras thrown in for the creative types among us. With a portable handle to carry the unit around, the ES40 produces better than expected...
Bottom line The inclusion of both paper and ink in a single cartridge is a sensible idea given the overall goal of the ES40 to be a portable printer that could fit into your backpack. A great first printer for the kids that has a lot of connection options for thos...
68%
printercomparison.com
Updated:
2011-09-25 23:05:37
Canon has continued to release exciting Selphy products every year; 2009 was no different with the introduction of the Selphy CP790 and the Selphy ES40.What's different about the Selphy ES40 is that Canon has done more than glam it up with pretty colo...
Bottom line The Canon Selphy ES40 is a fun, easy to use dedicated photo printer. It gives users the immediate gratification of a 4x6 print only minutes after the photo has been taken. Thanks to the new voice guided features, the ES40 is easy enough for a child t...
0%
computershopper.com
Updated:
2011-09-25 23:05:37
There’s a scene in Woody Allen’s futuristic sci-fi movie, Sleeper, where the hero comes home and finds his appliances in the middle of a furious argument. When we saw the Voice button on the front of the Selphy ES40, we had a bad feeling t...
Good Simple setup and operation; long-life, wear-resistant photos; optional gold and silver ink for extra photo glitz...
Bad Expensive prints; large and heavy compared with similar photo printers...
Bottom line This sturdy photo printer has superior image quality, easy setup, and built-in special effects and auto-correction, but be prepared to pay a high cost per print...
70%
pcmag.com
Updated:
2011-09-25 23:05:37
In most cases, if you hear a voice coming from your printer, you should be worried that you're having a psychotic episode. But with the Canon Selphy ES40 dedicated photo printer ($149.99 direct), the talking is normal...
Good Print pack holds both dye roll and paper for easy setup and better portability. Photos are water and scratch resistant.
Bad Relatively big and heavy for a small-format printer. Diagonal lines (like spokes in a wheel) can print with jagged edges.
Bottom line The Canon Selphy ES40 is one of the best small-format printers available, despite problems printing diagonal lines (as with spokes in a wheel) when printing from a computer...
70%