location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Beamer LV7230 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beamer LV7230
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV7230
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Beamer LV7230 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768)
  • - Focus: Manual
More>>>
Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
SHP
Lamp power
200 W
Lens system
Focus *
Manual
Features
Dot clock scanning frequency
130 MHz
Multimedia
Number of built-in speakers
1
Display
Display
LCD
Display resolution
1024 x 768 pixels
Weight & dimensions
Weight *
2,9 kg
Other features
Dimensions (WxDxH)
300 x 238,8 x 93,8 mm
I/O ports
Analogue RGB 1: Mini D-sub 15-pin, Analogue RGB 2: Mini D-sub 15-pin, S-Video: Mini DIN 4-pin, Composite Video: RCA x 1Audio: 3.5mm² stereo mini-jack, RCA x 2 (L/R), Projector Service and Control: Min DIN 8-pin, Analogue RGB: Mini D-Sub 15-pin, Audio: 3.5mm² stereo mini-jack, Mouse Control: USB Type B
Resolution
786.432
Lens system
F1.73 - F2.5, f=20.3 - 32.5
Horizontal resolution
550 lines
Brand Image Article code product Stock Price from
Canon Digital Projector LV-7220 2000 ANSI lumens LCD XGA (1024x768) Canon Digital Projector LV-7220 2000 ANSI lumens LCD XGA (1024x768)
(show image)
9920A004 Digital Projector LV-7220 0.00
(excl. VAT)
0 (incl. VAT)