location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-8840T wired router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-8840T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8840T
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TD-8840T wired router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IEEE 802.11a, IEEE 802.1D, IEEE 802.3
  • - Fast Ethernet
  • - ADSL
  • - DHCP server
  • - 64-bit WEP
More>>>
Network
Networking standards *
IEEE 802.11a, IEEE 802.1D, IEEE 802.3
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
ATM features
RFC 1483, UBR, CBR, VBR-rt, VBR-nrt, PVCs
DSL features
ADSL
Yes
Upstream data rate
3,5 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ADSL2+, ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Management features
Quality of Service (QoS) support
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Protocols
DMZ support
Yes
Switching protocols
IGMP
Management protocols
SNMP, CWMP
DHCP server *
Yes
Supported network protocols
PPPoE, IP, TCP, UDP, ARP
Security
Security algorithms *
64-bit WEP
Firewall security
Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall
MAC address filtering
No
VPN support
IPSec/PPTP/L2TP
Packaging content
Quick start guide
Yes
Design
Product color *
Black, White
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Outdoor range
6000m
Dimensions (WxDxH)
174 x 120 x 28,8 mm
Remote administration
HTTP, SNMP, TFTP, FTP
Networking features
Fast Ethernet
Connectivity technology
Wired
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
175,3 x 119,4 x 27,9 mm (6.9 x 4.7 x 1.1")
Brand Image Article code product Stock Price from
TP-Link TD-8811 wired router Black, White TP-Link TD-8811 wired router Black, White
(show image)
TD-8811 TD-8811 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TD-8840 wired router Black, White TP-Link TD-8840 wired router Black, White
(show image)
TD-8840 TD-8840 0.00
(excl. VAT)
0 (incl. VAT)