location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN9500GT OC/DI/512M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN9500GT OC/DI/512 M
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:22:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS EN9500GT OC/DI/512M GeForce 9500 GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 9500 GT GDDR3
  • - 2560 x 1600 pixels 128 bit 1800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DirectX version: 10
More>>>
Processor
Graphics processor *
GeForce 9500 GT
Processor frequency *
600 MHz
Shader clock
1500 MHz
Maximum resolution *
2560 x 1600 pixels
Maximum analog resolution
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI ports quantity
1
Performance
DirectX version *
10
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Packaging content
Bundled software
- ASUS Splendid - ASUS Gamer OSD - ASUS Smart Doctor
Other features
Mac compatibility
No
Cable type
1 x S/PDIF
HDMI
Yes
Brand Image Article code product Stock Price from
GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2
(show image)
GV-N84S-512I GV-N84S-512I 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 8400GS 512MB NVIDIA GeForce 8400 GS GDDR2
(show image)
SF-PX84GS512U2-HP GeForce 8400GS 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire HD3450 HDMI GDDR2
(show image)
11125-25-20R HD3450 HDMI 0.00
(excl. VAT)
0 (incl. VAT)