location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TT62EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation Black
  • - Intel Xeon Silver 4216 2,1 GHz Processor cores: 16
  • - 32 GB DDR4-SDRAM 2933 MHz 4 x 8 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4216
Processor cores
16
Processor threads
32
Processor boost frequency
3,2 GHz
Processor frequency *
2,1 GHz
Processor socket
LGA 3647 (Socket P)
Processor cache
22 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
100 W
Tcase
79 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
Maximum internal memory supported by processor
1,02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Rack capacity
4U
Placement supported
Vertical
Number of 3.5" bays
4
Number of 5.25" bays
2
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel C622
Audio chip
Realtek HD ALC221
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro for Workstations
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
2S
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193394
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Brand-specific features
HP segment
Home
Weight & dimensions
Width *
215,9 mm
Depth *
551,2 mm
Height *
444,5 mm
Weight *
23,7 kg
Package width
332 mm
Package depth
734 mm
Package height
636 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Logistics data
Harmonized System (HS) code
84715000
Display
Display included *
No
Other features
Keyboard type
USB
Brand Image Article code product Stock Price from
HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black
(show image)
6TT62EA#ABH Z8 G4 0.00
(excl. VAT)
0 (incl. VAT)
HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black HP Z8 G4 Intel Xeon Silver 4216 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro for Workstations Tower Workstation Black
(show image)
6TT62EA#ABB Z8 G4 0.00
(excl. VAT)
0 (incl. VAT)