location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series HD8829/09R1 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8829/09R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8829/09R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895699358 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series HD8829/09R1 coffee maker Fully-auto Espresso machine 1,8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1,8 L
  • - Coffee beans
  • - 15 cups
  • - Built-in grinder Adjustable coffee strength Hot water system
  • - Coffee making Espresso making Cappuccino making
  • - Black
More>>>
Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
15 cups
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
250 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
2
Built-in milk frother
Yes
Number of spouts
2
Hot water system *
Yes
Heating system
Thermoblock
Fast heat
Yes
Rinsing function
Yes
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Water tank capacity *
1,8 L
Coffee input type *
Coffee beans
Anti-scale system
Yes
Automatic anti-calc
Yes
Filter compatibility
Brita Intenza
Pre brew aroma control
No
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Used capsules container capacity
15 pc(s)
Product color *
Black
Removable brewing/infusion unit
Yes
Cord length
1 m
Illuminated on/off switch
Yes
Backlight buttons
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
215 mm
Depth
330 mm
Height
429 mm
Weight
7,2 kg
Packaging data
Quantity per pack
1 pc(s)
Technical details
Maximum cup height
15,2 cm