location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 2700 Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 2700 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3R745A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850832673 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 21:32:26
The date of the most recent change of the data-sheet in Icecat's system
Accelerate production efficiency to the next level

Productive and cost-effective—vivid colors at 89 m²/hr with symmetrical double printheads.[1]
Increase efficiency—automatic printhead cleaning and intuitive interface with guidance help save time/money.
HP Professional Print Service Plans[2]—for proactive support, workflow control and trainings to grow.

Print your way to higher margins

You can grow into high-margin jobs with 30% wider gamut at high speed, preserving media gloss, feel.[3]
Print confidently on a wide range of signage and décor applications, including thin films, vinyl, and papers.
Ensure consistent color and quality configurations across your global fleet with HP Configuration Center.[4]
Enjoy easy finishing, lamination, and installation with configurable overcoat and flexible inks for wrapping.

GO BEYOND—Lead with environmental certifications[5]

Contribute to a comfortable[6] working environment with water-based HP Latex Ink technology.
Differentiate your business with environmental certifications[5]—including UL ECOLOGO[7] and UL GREENGUARD Gold.[8]
Access the most sensitive spaces with odorless prints[6] and compatibility with a wide range of alternative substrates.[9]
Reduce your plastics consumption with carton-based cartridge[10] and labelless supplies; free recycling via HP Planet Partners.[11]

Weight & dimensions
Width
5740 mm
Depth
1380 mm
Height
1670 mm
Weight
1300 kg
Packaging data
Package width
5860 mm
Package depth
1810 mm
Package height
1910 mm
Package weight
2100 kg
Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)