location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude 39,6 cm (15.6") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MW63A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628633579 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:03:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Features
Surface coloration
Monochromatic
Features
Compatibility
HP Pro Slate 8; HP Pro Slate 12; HP Elite x2 1011 G1; HP Pro Tablet x2 612 G1; HP Pro Tablet 610 G1; HP ProBook 450 G5; HP ProBook 440 G5; HP ZHAN 66 Pro G1; HP ProBook 430 G5; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 450 G3; HP ProBook 455 G3; HP ProBook 440 G3; HP ProBook 430 G3; HP ProBook 450 G2; HP ProBook 440 G2; HP ProBook 430 G2; HP ProBook 445 G2; HP ProBook 455 G2; HP ProBook 430 G1; HP ProBook 440 G1; HP ProBook 445 G1s; HP ProBook 4440s; HP ProBook 4441s; HP ProBook 4446s; HP ProBook 4340s; HP ProBook 4341s; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 650 G3; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook x360 11 G2 EE; HP ProBook x360 11 G1 EE; HP ProBook 11 G2 EE; HP ProBook 11 G1 EE; HP Pro x2 612 G1; HP ProBook 640 G2; HP ProBook 650 G2; HP ProBook 645 G2; HP ProBook 655 G2; HP ProBook 640 G1; HP ProBook 645 G1; HP ProBook 6470b; HP ProBook 6475b; HP Elitebook x360; HP Elitebook 820 G4; HP Elitebook 840 G4; HP Elitebook 850 G4; HP Elitebook 745 G4; HP Elitebook 755 G4; HP Elitebook 725 G4; HP Elite x2 1011 G1; HP EliteBook 725 G3; HP EliteBook 725 G2; HP EliteBook 720 G2; HP EliteBook 720 G1; HP EliteBook 820 G3; HP EliteBook 820 G2; HP EliteBook 820 G1; HP EliteBook 745 G3; HP EliteBook 755 G3; HP EliteBook 745 G2; HP EliteBook 755 G2; HP EliteBook 740 G2; HP EliteBook 740 G1; HP EliteBook 840 G3; HP EliteBook 840 G2; HP EliteBook 840 G1; HP Elitebook 750 G2; HP EliteBook 850 G3; HP EliteBook 850 G2
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Warna utama produk *
Black
Brand compatibility *
HP
Quantity
1
HP segment
Business