location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X32 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2V7V3AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161916700 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points HP X32 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 165 Hz 1 ms 400 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - 45 W
More>>>
Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
100000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,2727 x 0,2727 mm
Pixel density
93 ppi
Digital horizontal frequency
30 - 255 kHz
Digital vertical frequency
55 - 165 Hz
Display diagonal (metric)
80 cm
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
99%
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
Microphone in
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
10 cm
Pivot
No
Swivelling
No
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0,5 W
Power consumption (max)
85 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
71,4 mm
Depth (with stand)
54,8 mm
Height (with stand)
23,5 mm
Weight (with stand)
7,9 kg
Width (without stand)
713,8 mm
Depth (without stand)
5,36 mm
Height (without stand)
43 mm
Packaging data
Package width
713,8 mm
Package depth
235 mm
Package height
548,1 mm
Package weight
12,8 kg
Other features
Weight
7,9 kg
Height
429,5 mm
Width
713,8 mm
Depth
53,6 mm
Country Distributor
Singapore 1 distributor(s)