


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
First impressions are important; you can count on this purposefully- designed AiO to make a good one. Work in style on the elegant HP EliteOne 800 AiO with its thin profile, micro-bezel border, and superb cable management.
Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3[3] protects against BIOS attacks while the HP Manageability Integration Kit[4] allows you to easily manage devices through Microsoft System Center Configuration Manager.
High-performance users will enjoy the powerful combination of 7th Gen Intel® Core™ processors[5], optional Intel® Optane™ memory[6] and SSDs[6], Intel® HD Graphics, or optional AMD Radeon™ discrete graphics[6].
Power through your day with Windows 10 Pro and the powerful HP EliteOne 800 AiO with built-in security, collaboration, and connectivity. [1]
Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management. [3]
Rest easy with a PC that goes the distance and has passed HP Total Test Process and MIL-STD 810G testing. [10]
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [4]
Enjoy the convenience of the optional IR camera to use your face as your password. [6]
Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3. [7]
ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant.
Take advantage of HP’s Elite Support, a three-year limited warranty, and Global Series support. [11]