location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet E45028dn Color Printer, Ethernet Only; Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet E45028dn Color Printer, Ethernet Only; Duplex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3QA35A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905216024 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2025 18:32:15
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet E45028dn Color Printer, Ethernet Only; Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 1280 MB Built-in processor 800 MHz
More>>>
Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[2] to optimize your investment for years to come.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[3]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Set up this printer fast, and easily manage device settings to help increase efficiency.

The world’s most secure printing[1]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[4] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on this printer—keys, passwords, certificates, and more—with the embedded HP Trusted Platform Module.[5]

Enhanced productivity to empower work teams

Give workgroups what they need to succeed with hundreds of HP and third-party solutions and card reader support.
Help ensure the security of confidential information with PIN/Pull printing to retrieve print jobs.
Stay connected with an optional accessory for wireless,[6] Bluetooth Low Energy, and NFC touch-to-print.
Print directly from the 2.7-inch (6.9 cm) color display.

Sustainability is smart business

Help save paper right out of the box. Two-sided (duplex) printing is set at default for automatic savings.[7]
Help reduce wasted paper and toner by only printing jobs that are truly needed, using HP Roam for Business.[8]
Save energy without sacrificing performance—this printer is ENERGY STAR and Blue Angel certified.
Leverage HP End of Life Solutions to ensure your Hardware and Supplies are sustainably retired.

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (black, normal quality, A3)
29 ppm
Warm-up time
180 s
Warm-up time (from sleep mode)
180 s
Time to first page (black, normal)
9,5 s
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Recommended duty cycle
1500 - 7500 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
China, Japan, Mexico, Philippines, Thailand, Vietnam
Replacement cartridges
HP Black Managed Original LaserJet Toner Cartridge (~8600 pages) W9090MC; HP Cyan Managed Original LaserJet Toner Cartridge (~6900 pages) W9091MC; HP Yellow Managed Original LaserJet Toner Cartridge (~6900 pages) W9092MC; HP Magenta Managed Original LaserJet Toner Cartridge (~6900 pages) W9093MC
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
USB connector
USB Type-A
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1280 MB
Maximum internal memory
1280 MB
Internal storage capacity
4 GB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound power level (printing)
5,9 dB
Design
Market positioning *
Business
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6,86 cm (2.7")
Control type
Buttons
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
574 W
Power consumption (max)
574 W
Power consumption (ready)
16,7 W
Power consumption (standby)
1,1 W
Power consumption (PowerSave)
0,08 W
Power consumption (off)
0,08 W
Energy Star Typical Electricity Consumption (TEC)
0,437 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 11, Windows 8.1, Windows 7
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
413,6 mm
Depth
472 mm
Height
304,4 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2483 mm
Weight
18,9 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
21,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2100 pages
Included cartridge capacity (CMY)
2400 pages
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Logistics data
Pallet weight
538,8 kg
Number of layers per pallet
3 pc(s)
Quantity per pallet
18 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space Internet connection or USB port Internet browser.
Recommended humidity operating range
30 - 70%
Standard output capacity for envelopes
20 sheets
Envelope feeder
No
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2483,1 mm (47.2 x 39.4 x 97.8")
Pallet weight (imperial)
538,8 kg (1187.8 lbs)
Media sizes supported (imperial)
10 x 15 cm
Standard input capacity for envelopes
15 sheets
Acoustic power emissions (ready)
45 dB
Acoustic pressure emissions bystander (ready)
33 dB
Maximum print length (imperial)
212 x 352 mm
Country Distributor
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)