location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20kh 19.5-inch Display computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20kh 19.5-inch Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WK96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905610723 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 20kh 19.5-inch Display computer monitor 49,5 cm (19.5") 1600 x 900 pixels HD+ LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49,5 cm (19.5") LED TN
  • - HD+ 1600 x 900 pixels 16:10
  • - 60 Hz 8 ms 200 cd/m² 600:1
  • - 20 W
More>>>
See in impressive detail
See in impressive detail

Get crisp, clear views of your content on the ample 19.5-inch diagonal screen with 1600 x 900 resolution, 5M:1 dynamic contrast ratio, and a snappy 5ms response time.[2] Easily connect to your PC with VGA or HDMI input.

Say goodbye to the blues

Comfortably view content day or night with the display’s integrated low blue light function. TÜV Rheinland certified, the HP 20kh monitor lets you easily toggle the blue light option on or off at your convenience to help filter blue light emissions for optimal viewing.

A clean desk & a clear mind
A clean desk & a clear mind

Direct mount your HP Desktop Mini & select Thin Clients directly to the back of the HP 20kh with the included 100mm VESA-mount for a clean desk with a small footprint and a simplified cord solution (the displays power supply is even internal).[1]

Place it where you need it

Free up valuable desk space and improve ergonomics; the integrated 100-mm standard VESA pattern supports all HP Quick Release accessories, including the HP Single Monitor Arm. [5]

Global support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Pack Services. [4]

Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient display that is ENERGY STAR® 7.0 certified, EPEAT® Silver registered, and has mercury-free display backlights and arsenic-free display glass. [3]

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
1440 x 900, 1600 x 900
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Display number of colours *
16.78 million colours
Colour gamut
72%
3D
No
Performance
HP segment
Home
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
Plug and Play
Yes
Power
Power consumption (typical) *
20 W
Weight & dimensions
Width (with stand)
468 mm
Depth (with stand)
218 mm
Height (with stand)
357 mm
Weight (with stand)
2,59 kg
Width (without stand)
468 mm
Depth (without stand)
46,9 mm
Height (without stand)
288 mm
Packaging data
Package width
538 mm
Package depth
125 mm
Package height
420 mm
Package weight
4,22 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
On/off switch
Yes