location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27 27-inch Display LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 27 27-inch Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WK67AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015278875 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP Pavilion 27 27-inch Display LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - AMD FreeSync
  • - 30 W
More>>>
Pop-up. Pop-out. Completely secure.
Pop-up. Pop-out. Completely secure.

Connect to family and friends with the crystal-clear FHD pop-up privacy camera and dual microphones. Then, pop it back out of sight to ensure your security.

Beautifully wrapped. Designed for exceptional sound.
Beautifully wrapped. Designed for exceptional sound.

Enjoy incredible entertainment with exquisitely designed built-in speakers. Custom-tuned by B&O PLAY with quality-woven speaker fabric to provide an amazing listening experience.

Entertainment at every angle
Entertainment at every angle

This beautiful Full HD[1] ultra-slim display comes with IPS technology. It gives you fantastic views from every angle and a USB-C™ video port that’s entertainment ready.

FHD display / 1080p display
FHD display / 1080p display

Be prepared for brilliant visuals and crisp images with the unforgettable quality of this stunning FHD display. [1]

Audio by B&O PLAY
Audio by B&O PLAY

HP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don’t just listen – let the immersive experience move you.

Off the desk and on the wall
Off the desk and on the wall

The display is equipped with standard VESA mounting for showcasing on a wall or swivel arm. [4]

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history. [3]

Highly accurate color
Highly accurate color

With more than 99% sRGB color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [2]

Micro-edge display
Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,311 x 0,311 mm
Digital horizontal frequency
0 - 80 kHz
Digital vertical frequency
0 - 75 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Design
Market positioning *
Home
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0,5 W
Power consumption (max)
75 W
AC input voltage
90 - 265 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
611,7 mm
Depth (with stand)
160 mm
Height (with stand)
489,3 mm
Weight (with stand)
6,3 kg
Width (without stand)
611,7 mm
Depth (without stand)
74,8 mm
Height (without stand)
431,5 mm
Weight (without stand)
5,67 kg
Packaging data
Package width
693 mm
Package depth
134 mm
Package height
532 mm
Package weight
8,45 kg
Packaging content
Cables included
AC, HDMI, USB Type-C, USB
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+