location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G4 Microtower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteDesk 705 G4 Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5QH33PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424354634 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Pure performance and enhanced visual experience

Enjoy the powerful performance of the latest 65W AMD Ryzen™ 3 PRO and Ryzen™ 5 PRO Processors[3] or amplify performance with the optional 95W AMD Ryzen™ 7 PRO Processor[3, 4] with up to 8 cores, 16 threads[4], and high-end discrete graphics for viewing VR content.

Expansion that extends your investment

Configure the HP EliteDesk 705 MT expandability with four bays and four slots including one three-quarter length double-wide slot for high-end graphics. Plus, two additional M.2 slots, and plenty of configurable ports.

Strong security, powerful manageability

Get powerful protection and simplified management. HP Sure Start Gen4[2] protects against BIOS attacks while the HP Manageability Integration Kit[5] allows you to easily manage devices through Microsoft System Center Configuration Manager.

Firmware level protection

Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption. [2]

Protect critical security processes

Keep your critical processes running, even if malware tries to shut them down. HP Sure Run extends hardware enforced self-healing protection into the operating system to guard against malicious attacks on applications and processes. [8]

Let nothing stand in your way

Power through your day with Windows 10 Pro with built-in security, collaboration, and connectivity. [1]

Get PC images right the first time

ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant Gen3.

Quick and secure recovery to the latest image

Quickly and securely restore PCs to the latest image using a network connection with optional HP Sure Recover. [10]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [9]

Super secure. Super protected.

Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Manager Gen4. [11]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [5]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:59:22
Uk has collected 1 expert review for HP EliteDesk 705 G4 Microtower PC and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%