location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 13-aq0016tx Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aq0016tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6UA36PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808872273 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2025 19:51:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP ENVY 13-aq0016tx Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-8265U 1,6 GHz Processor cores: 4
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - NVIDIA® GeForce® MX250 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 53 Wh 65 W
  • - Windows 10 Home 64-bit
More>>>
Designed with your privacy in mind
Designed with your privacy in mind

Protect your privacy with a built-in Privacy Camera Kill Switch and an integrated fingerprint reader for seamless login, while HP BIOS Recovery protects your PC from corruption.

Iconic, one-of-a kind design
Iconic, one-of-a kind design

From its distinctive materials and iconic design, this PC exudes unparalleled beauty. Built thin and light for those on-the-go - expect premium design features including a brilliant backlit keyboard, seamless profile, and geometric pattern speaker grill.

Next level entertainment
Next level entertainment

Elevate your entertainment with a gorgeous high-resolution, 3-way micro-edge display. The quad HP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don’t just listen – let the immersive experience move you.

Webcam Kill Switch

Ensure your privacy and security with a physical switch that turns off your PC’s camera when not in use. No more unsightly tape to cover your camera lens.

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [3]

Gigabit Wi-Fi
Gigabit Wi-Fi

Ultra-fast WiFi supporting gigabit speeds [4]

HP Audio Boost
HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content, or even create your own. [2]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [8]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [7]

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [6]

USB 3.0 connector
USB 3.0 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

HP Command Center

This simple utility puts you in control, allowing you to optimize and customize performance, fan speed and noise, and external temperature—all to meet your needs.

PC protection from boot up

Get peace of mind knowing your PC BIOS is protected. HP BIOS Protection automatically checks its health and recovers itself. [13]

Sleek design
Sleek design

Easily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.

Privacy Camera Kill Switch

Ensure your privacy and security with a physical switch that turns off your PC’s camera when not in use. No more unsightly tape to cover your camera lens.

Micro-edge display with edge-to-edge keyboard
Micro-edge display with edge-to-edge keyboard

This beautifully efficient design couples an ultra-thin bezel with an edge-to-edge keyboard, maximizing display and keyboard area.

Laptop hinge test
Laptop hinge test

Our laptop hinges are tested with up to 25,000 openings and closings - that’s an average of seventeen times a day, every day, for four years of worry-free quality. [16]

Windows Ink

Naturally drive content, ideas, and drawings forward with digital pen-based computing and Windows Ink. Seamlessly jot down notes in Office, or draw on a collection of apps.

Corning® Gorilla® Glass
Corning® Gorilla® Glass

Corning® Gorilla® Glass stands up to all the daily abuse a touch screen takes. From gripping to swiping—help reduce accidental damage with strong, more durable protection than most displays.

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [15]

Keyboard test
Keyboard test

All our laptop keyboards are tested with 11 million individual keystrokes, so type confidently knowing those keys can easily stand up to years of hard™ typing. [17]

All metal chassis

See and feel a heightened sense of craftsmanship with an all-metal angular chassis design, polished accents, and high-quality materials built to last.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total kapasitas SSD
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA® GeForce® MX250
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Brand-specific features
HP JumpStart
Yes
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
53 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
210 g
Power
AC adapter power
65 W
DC-in jack
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
307 mm
Depth
211,5 mm
Height
14,7 mm
Weight *
1,17 kg
Packaging data
Package width
520 mm
Package depth
305 mm
Package height
69 mm
Packaging content
AC adapter included *
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:59:38
Uk has collected 29 expert reviews for HP ENVY 13-aq0016tx Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-02 04:59:38
The HP Envy 13 has been one of the best lower-cost alternatives to a MacBook for several years. You get a full aluminium shell, MacBook Pro style power and even some low-level gaming skills. This 2019 version tweaks a few parts without altering the origi...
Bottom line The HP Envy 13 is in some ways a very routine update of a crowd-pleaser laptop.HP hasn't changed the design fundamentals. And it's not even much more powerful than the last, especially considering the CPU and GPU have both been upgraded. You can blame Int...
90%
trustedreviews.com
Updated:
2019-12-02 04:59:38
The HP Envy 13 2019 offers excellent performance and style at an agreeable price. It isn't quite on a par with its main competitors – but then again, it's less expensive. The HP Envy 13 is a premium Windows 10 laptop that aims to square up to the new Del...
Good High-quality touchscreen display, Excellent colour space coverage, Nicely priced...
Bad Average battery life, No Thunderbolt 3...
Bottom line Verdict The HP Envy 13 2019 offers excellent performance and style at an agreeable price. It isn't quite on a par with its main competitors – but then again, it's less expensive. Pros High-quality touchscreen display Excellent colour space coverage Nicely...
80%
goodhousekeeping.co.uk
Updated:
2020-01-10 04:58:55
This laptop has a full HD display and a strong focus on security and privacy – it has a fingerprint sensor and a webcam kill switch, which turns your camera off completely. It also includes fast charge, so the battery life will recharge to full in just ov...
Good Lightweight and a good size to carry around with you, It comes with 512GB of storage on the solid-state drive (SSD)...
Bad It doesn't come with a carrying protective travel case, The instructions aren't in much detail, so you'll have to go online for further queries...
Bottom line If you need a laptop that's reliable, fast and can cope with everything from word processing to photo editing, the HP Envy 13 is a great choice.It looks stylish, has a bright and clear screen (ideal for watching films and TV) and a respectable battery lif...
82%
goodgearguide.com.au
Updated:
2020-02-24 04:09:32
There's a lot to like about the HP Envy 13, starting with its super-slim design, its bright 4K display, its comfy keypad and impressive quad-core performance. The Envy 13 also manages to pack in a discrete GPU and respectable battery life, all for a very...
0%
pcworld.co.nz
Updated:
2020-02-24 04:09:32
There's a lot to like about the HP Envy 13, starting with its super-slim design, its bright 4K display, its comfy keypad and impressive quad-core performance. The Envy 13 also manages to pack in a discrete GPU and respectable battery life, all for a very...
80%