location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X by 2S 15-dg0029tx

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN X by 2S 15-dg0029tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YY18PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905934973 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Revolutionary dual-screen design
Revolutionary dual-screen design

Reap the benefits of a dual-monitor setup from anywhere with an industry-first 6" 1080p touchscreen mounted above the keyboard. This second screen lets you display and interact with other applications like Twitch, Discord, Spotify, OMEN Command Center, and more – without interrupting gameplay.

Max settings. Any setting.
Max settings. Any setting.

When it comes to raw power and performance, the OMEN X 15 Laptop makes no compromises. With a 9th generation Intel® Core™ processor and NVIDIA® GeForce graphics, feel free to crank up the settings everywhere you go.

Edge-to-edge immersion
Edge-to-edge immersion

Crisp gameplay is crucial if you want to play at your best. With a high resolution and fast refresh rate, on-screen visuals are swift and smooth, while a micro-edge bezel display delivers edge-to-edge immersion.

144 Hz FHD anti-glare display
144 Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay. [3]

HP Wide Vision FHD Camera
HP Wide Vision FHD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in stunning detail. [5]

NVIDIA® G-SYNC™
NVIDIA® G-SYNC™

By synchronizing the refresh rates of your GPU and display, NVIDIA® G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

NVIDIA® GeForce RTX™ 2080 graphics with Max Q design
NVIDIA® GeForce RTX™ 2080 graphics with Max Q design

Give your multimedia experience a boost in NVIDIA® GeForce RTX™ 2080 detail with faster performance than integrated graphics. Watch videos, play games, and even edit photos or videos with beautiful quality you can only get from dedicated graphics.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

RAID 0 storage option

Designed for those with a need for speed, this super-fast storage option splits data across two separate SSDs. Now, you can experience even faster boot-up times, game loading, and overall system responsiveness. [4]

HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

802.11 a/c (2x2) WLAN & Bluetooth® 5.0
802.11 a/c (2x2) WLAN & Bluetooth® 5.0

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [6]

Weight & dimensions
Width
362,1 mm
Depth
261,7 mm
Height
20 mm
Weight *
2,37 kg
Packaging data
Package width
362,1 mm
Package depth
261,7 mm
Package height
20 mm
Package weight
5,26 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 07:29:14
Uk has collected 60 expert reviews for HP OMEN X by 2S 15-dg0029tx and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pocket-lint.com
Updated:
2019-12-08 07:29:14
It seems that as well as competing to produce the thinnest laptops with the fastest refresh-rate screens, brands are also now cramming two screens into compact frames. We've seen Asus doing it with the Asus ZenBook Pro Duo, and now it's HP's turn with th...
Good Powerful spec, Understated design, Second screen, Software highlights, Fast-charging...
Bad Second screen is a bit small, Price might be too much for some...
Bottom line We'll save full judgement for when we get the Omen X 2S in to Pocket-lint towers for a full-on gaming session and in-depth testing, but after some initial poking and prodding it certainly seems an interesting gaming laptop.Features like per-key RGB backli...
0%
au.pcmag.com
Updated:
2019-12-08 07:29:14
Today's high-end gaming laptops are beginning to hit feature parity, with most offering luxe perks such as high-refresh screens, Nvidia GeForce RTX graphics, and snappy SSD boot drives. To stand out in this field, laptop makers need to find new ways to di...
0%
trustedreviews.com
Updated:
2019-12-22 04:25:30
The HP Omen X 2S is slimmer than many gaming laptops with similar designs, but it remains rather chunky. It has a plastic feel across much of the body and seems cheap for the amount you're paying. However, the keyboard, trackpad and mouse buttons all feel...
Good Comfortable 1080p 60fps performance, Decent design, Excellent keyboard...
Bad Very expensive, Second screen's a gimmick, Uncomfortable trackpad position, Battery life not ideal...
Bottom line The HP Omen X 2S is an interesting laptop and a beast of a performer. Unfortunately, it doesn't hold up when placed toe-to-toe with competitors and unless you have a burning desire for a second screen, you'll find better value elsewhere. We continually ch...
70%
Digitaltrends.com
Updated:
2020-05-09 05:36:31
Gaming laptops are getting nutty. Because of how powerful and portable they've become, it takes more than smooth framerates to stand out from the crowd. The HP Omen X 2S takes an extraordinary step to make gamers give it a look. It has a small, second scr...
Good Innovative second screen design, Relatively thin and light, Powerful gaming performance, Solid port selection...
Bad Second screen could be more useful, Touchpad feels cheap, Poor battery life...
Bottom line No. The second screen is a fun idea, but for most people, it's not useful enough to be worth the extra cost.Editors' RecommendationsThe best 13-inch laptops for 2020 The best laptops for 2020 The best 4K laptops Apple MacBook Air (2020) review: The Mac st...
60%