- - Everyday Laptop Clamshell Silver
- - Intel Core i3 N-series i3-N305 Processor cores: 8
- - 35,6 cm (14") Full HD 1920 x 1080 pixels 16:9
- - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
- - 256 GB SSD
- - Intel® UHD Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.4
- - Lithium Polymer (LiPo) 41 Wh 8 h 45 W
- - Windows 11 Home
HP 14-ep0899TU Intel Core i3 N-series i3-N305 Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[5]
Get the performance and graphics you need with an Intel processor at the affordability you want to connect, learn, and play anywhere.[6]
Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[7]
Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]
Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.[9]
Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.
A 16:9 aspect ratio lets you see all of your game.
Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[10]
We're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic.[11]
Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]
EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[14]
Boot up in seconds with lightning fast speed with up to 256 GB PCIe SSD storage.
Pump up the volume to your favorite music, movie or game with dual-stereo speakers.
Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.
Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[15]
Stay up-to-date on your email, calendar notifications, and more—even when you’re not using your PC. Your PC stays connected for instant updates.
Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.
Face the day with a dependable Intel Processor[1], long battery life, ample storage, and fast connections.
Stay connected or get lost in ultra-sharp, high-resolution content, whether at home or on the go.
Clear and secure video chats with a HD camera[4] with privacy door, dual mics, and background noise-reduction.



















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.