- - Performance Workstation Black 1450 W
- - AMD Ryzen Threadripper PRO 7965WX 4,2 GHz Processor cores: 24
- - 64 GB DDR5-SDRAM 4800 MHz 2 x 32 GB
- - 4 TB SSD DVD±RW
- - NVIDIA RTX 4500 Ada 24 GB
- - Ethernet LAN 10,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
- - Linux
HP Z6 G5 A Wolf Pro Security Edition AMD Ryzen Threadripper PRO 7965WX 64 GB DDR5-SDRAM 4 TB SSD NVIDIA RTX 4500 Ada Linux Tower Workstation AI Workstation Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Tear through virtual production, 3D modeling, AI and machine learning. The system design packs a staggering number of cores into a single workstation CPU[1] so there’s room for multiple high-end GPUs.[2] And do it all with efficient performance per watt.
Designed to pack all the power and components you need now with room to grow. Get maximum expandability with large storage and memory configurations. Conquer intense projects with a device designed to run quiet and cool.
Get peace of mind with a workstation that's built to endure. The Z6 G5 A undergoes 360K hours of rigorous testing, MIL-STD testing,[3] and is certified for pro apps. And with HP Wolf Security for Business, it's protected below, in, and above the OS.[4]
At HP, we care about the impact our products have on our people, communities, and the planet. Z products are designed with sustainability at the forefront. So, you can take pride in choosing Z, knowing that you are helping protect our shared future.
















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.