location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G1i Workstation Desktop PC Windows 11 Pro Mini PC AI PC, AI Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G1i Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C08YWPT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251846601 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2025 04:42:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Mini G1i Workstation Desktop PC Windows 11 Pro Mini PC AI PC, AI Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Performance Workstation Black
  • - Ethernet LAN Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[7]

Independent Software Vendor Certifications

Work with confidence knowing your PC is certified by leading software vendors to ensure peak performance even on complex projects.

Impressive Z mini power. Extraordinary expandability.

Get pro-level performance on a sleek, tiny AI workstation with low-profile NVIDIA RTX™ graphics and an Intel Core™ Ultra processor[1], including K-Series. Easily upgrade memory and storage[2] as work evolves with tool-less access.

Slim design. Fits any space.

Create your ideal workspace with a versatile, modern design that can be positioned horizontally or vertically. Set it on a desk, mount it behind a monitor or attach it under a desk. Perfectly suited for rack environments, fit 6 units in a 5U rack.[3]

Power AI-accelerated workflows

Accelerate AI workflows with the Z2 Mini G1i AI workstation. Iterate and problem solve faster on your local device with a powerful discrete GPU delivering AI TOPS while a built-in NPU[4] takes on productivity tasks.

Help protect our shared future

At HP, we care about the impact our products have on our people, communities, and planet. That’s why this device is EPEAT Gold[5] with Climate+ and the outer box packaging is 100% sustainably sourced.[6]

Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
13 TOPs
Memory
Memory slots
2x SO-DIMM
Non-ECC
Yes
Storage
Number of storage drives installed
1
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Bluetooth
Yes
Design
Chassis type *
Mini PC
Colour name
Black
Product colour *
Black
Performance
Market positioning
Performance
Audio chip
Realtek ALC3205
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP Artificial Intelligence
AI PC, AI Workstation
HP segment
Business
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Weight & dimensions
Width *
211 mm
Depth *
218 mm
Height *
69 mm
Package width
499 mm
Package depth
169 mm
Package height
297 mm
Packaging content
Keyboard included
Yes
Country Distributor
United Kingdom 1 distributor(s)