location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 3 NGAI 14-ha0435AU Windows 11 Home

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 3 NGAI 14-ha0435AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0BA9PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251861192 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2025 21:11:01
The date of the most recent change of this product data-sheet in Icecat.
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]

AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics
AMD Ryzen™ AI 300 Series processors with AMD Radeon™ graphics

Unlock transformational AI PC experiences with AMD Ryzen™ AI 300 series processors. Designed for users to experience pure speed, responsiveness, and power efficient AI processing for Copilot+ PCs.[7]

Integrated AMD Radeon™ 800M graphics
Integrated AMD Radeon™ 800M graphics

AMD Radeon™ 800M graphics are built in for thrilling gaming performance, high resolution display support and hardware accelerated encoding with or without a discrete graphics card.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[10]

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see more of your content with less scrolling.[11]

Copilot+ PC
Copilot+ PC

Copilot+ PC will bring exclusive on-device AI experiences, including a more personal Copilot with the context of your PC, instantly find content with Recall, and generative AI to create images when Copilot+ PC experiences are available.[12]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[13]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[14]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[15]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes.[16]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[17]

Fingerprint reader
Fingerprint reader

Seamlessly log in into your device in any mode with the touch of your finger. Patented 3-D fingerprint technology ensures secure access and online payments.[18]

Camera Shutter
Camera Shutter

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter that turns off your PC’s camera when not in use.

HP True Vision FHD
HP True Vision FHD

Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[19]

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Everything you need to be unstoppable all day
Everything you need to be unstoppable all day

Go beyond with the AMD Ryzen™ AI Processor[1], long battery life, ample storage for all-day power.

Built to keep you in your flow
Built to keep you in your flow

Enjoy FHD[2] viewing on a sleek display and connect easily with multiple ports, including USB-C.

Connect and collaborate
Connect and collaborate

Video chat in sharp detail with HP True Vision camera, dual mics, and noise reduction for clear calls anytime.

Built for a better tomorrow
Built for a better tomorrow

This AI PC contains ocean-bound and post-consumer recycled plastics[3][4] and is EPEAT Gold Registered[5].

Graphics
On-board graphics card *
Yes
Software
Operating system installed *
Windows 11 Home
Battery
Battery life (max)
9 h
Continuous video playback time
12,25 h
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)