location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fb3127AX AMD Ryzen™ 7 7445H 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fb3127AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0DM4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251879463 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 23:57:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Victus Gaming Laptop 15-fb3127AX AMD Ryzen™ 7 7445H 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - AMD Ryzen™ 7 7445H Processor cores: 6
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - NVIDIA GeForce RTX 4050 6 GB
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.4
  • - Lithium Polymer (LiPo) 70 Wh 120 W
  • - Windows 11 Home
More>>>
Beyond Fast
Beyond Fast

NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast. Powered by the NVIDIA Ada Lovelace architecture which delivers a leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming.[4]

144Hz FHD anti-glare display
144Hz FHD anti-glare display

Reduce frustrating lag and image ghosting with a display that combines a 144Hz refresh rate and 1080p Full High Definition resolution for smooth, crisp gameplay.[5]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.[6]

144Hz Display
144Hz Display

Reduce frustrating lag and image ghosting with a 144Hz display.[7]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

62.5% sRGB
62.5% sRGB

Enjoy a 62.5% sRGB display for clear color.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

16:9 aspect ratio
16:9 aspect ratio

A 16:9 aspect ratio lets you see all of your game.

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[12]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[13]

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.4 wireless card.[14]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail.[15]

USB Type-C 5Gbps signaling data rate
USB Type-C 5Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 5Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[16]

512 GB PCIe Gen4 NVMe™ M.2 SSD
512 GB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 512 GB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[17]

Superior processing components
Superior processing components

Play at your best with a powerful AMD Processor[1], a modern graphics card, and plenty of memory.

Sophisticated and refined design
Sophisticated and refined design

With a smaller footprint and up to three colors options[2], this spritely device looks good anywhere.

Every feature you could need
Every feature you could need

From the updated thermal design to the webcam, this laptop has everything.

Sustainability in action
Sustainability in action

EPEAT Gold with Climate+[3] and ENERGY STAR certified.

Design
Colour name
Mica silver
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Nama merek asli
HP
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Display brightness
300 cd/m²
Display diagonal (metric)
39,6 cm
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
7445H
Processor cores
6
Processor threads
12
Processor boost frequency
4,7 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory layout (slots x size)
1 x 16 GB
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4050
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
Audio
Audio system
DTS:X Ultra
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.4
Miracast
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard colour name
moonstone grey
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
357,9 mm
Depth
255 mm
Height
23,5 mm
Weight *
2,29 kg
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm