location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming 16-am0286TX Intel Core Ultra 7 255H Laptop 40,6 cm (16") 2K 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-am0286TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0DN3PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199251880018 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 10:48:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN Gaming 16-am0286TX Intel Core Ultra 7 255H Laptop 40,6 cm (16") 2K 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 5060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel Core Ultra 7 255H Processor cores: 16
  • - 40,6 cm (16") 2K 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5060 8 GB Intel Arc 140T
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Lithium Polymer (LiPo) 83 Wh 230 W
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[4]

Smarter. Faster. Lighter
Smarter. Faster. Lighter

Gaming, creating, AI. Do it all on Intel Core™ Ultra processors[5]

165Hz Display
165Hz Display

Reduce frustrating lag and image ghosting with a 165Hz display.[6]

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[7]

3ms response time

How fast your display’s pixels respond is crucial for a smooth picture. With a 3-millisecond response time, your action-filled content will look crisp and fluid without motion blur.[6]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

16:10 aspect ratio
16:10 aspect ratio

A 16:10 aspect ratio lets you see more of your content with less scrolling.

100% sRGB
100% sRGB

Showcase your creations in all their colors on the 100% sRGB display for maximum color broadness and accuracy.

Incorporating ocean-bound plastics
Incorporating ocean-bound plastics

HP incorporates increasing amounts of recycled, renewable, and non-virgin raw materials. Built with the environment in mind, this product includes a percentage of ocean-bound plastic in the design.[9]

Keyboard contains post-consumer recycled plastic
Keyboard contains post-consumer recycled plastic

We're bringing a more thoughtful design to our keyboards by using post-consumer recycled plastic in the design.[10]

ENERGY STAR
ENERGY STAR

This product meets the criteria that require computers to operate efficiently to get ENERGY STAR certification.[11]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes.[12]

Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card
Wi-Fi 6E (2x2) and Bluetooth 5.3 wireless card

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[13]

HP True Vision FHD
HP True Vision FHD

Video chat in vibrant clarity with Full HD resolution, even in low light, and make every conversation a face-to-face experience for a better way to stay in touch.[14]

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[15]

McAfee LiveSafe™
McAfee LiveSafe™

Protect your operating system with a free 30-day McAfee LiveSafe™ subscription.[16]

1TB PCIe Gen4 NVMe™ M.2 SSD
1TB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[17]

HP Audio Boost
HP Audio Boost

Take your audio experience to the next level with smart amplification technology giving you loud, clear and dynamic sound.

Cooling that keeps up
Cooling that keeps up

Handle the heat with high efficiency fans that reduce noise and keeps your laptop cool while you game on.

Instantly raise your game
Instantly raise your game

Get maximum possible FPS with OMEN AI and boost your power beyond its base limits with Unleashed Mode.

Next generation of performance
Next generation of performance

Get the best possible performance with the latest next-gen NVIDA GPUs and Intel Processors[1].

Steady connection, even steadier aim
Steady connection, even steadier aim

Never miss a call or headshot with a high refresh rate display[2] and built-in FHD webcam[3].

Design
Colour name
Shadow black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2025
Nama merek asli
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
2K
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
255H
Processor cores
16
Processor threads
16
Processor boost frequency
5,1 GHz
Performance cores
6
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5,1 GHz
Efficient-core Max Turbo Frequency
4,4 GHz
Low Power Efficient-core Max Turbo Frequency
2,5 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1,5 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
24 MB
Processor cache type
L3
Processor base power
28 W
Maximum turbo power
115 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Total processor performance up to
96 TOPs
NPU performance up to
13 TOPs
GPU performance up to
74 TOPs
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory data transfer rate
5600 MT/s
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total kapasitas SSD
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5060
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
Graphics
On-board graphics card family
Intel Arc Graphics
On-board graphics card model *
Intel Arc 140T
Audio
Audio system
DTS:X Ultra
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Temperature sensor
Yes
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Full-size keyboard
Yes
Keyboard colour name
Shadow black
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision FHD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Power Delivery
Yes
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
357,5 mm
Depth
269 mm
Height (front)
2,37 cm
Height (rear)
2,54 cm
Weight *
2,43 kg
Packaging data
Package width
63 mm
Package depth
567 mm
Package height
305 mm
Package weight
3,77 kg