location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 803 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
803 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6V20AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296532163 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 22:18:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 803 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Single pack
  • - Standard Yield
  • - Colour ink page yield: 165 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Genicom
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 1110, HP DeskJet 1115, HP DeskJet 2130, HP DeskJet 2135, HP DeskJet 3630, HP ENVY 4520, HP OfficeJet 3830, HP OfficeJet 4650
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
4 ml
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Genicom
Supply type *
Single pack
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
115 mm
Weight & dimensions
Depth
102 mm
Height
36 mm
Weight
37,2 g
Packaging data
Package width
115 mm
Package depth
102 mm
Package height
36 mm
Package weight
60 g
Logistics data
Pallet dimensions (W x D x H)
1220 x 1020 x 816 mm
Quantity per pallet
2400 pc(s)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet weight
175,48 g
Quantity per master (outer) case
60 pc(s)
Master (outer) case weight
3,76 g
Pallet dimensions (W x D x H) (imperial)
1220 x 1020,1 x 816,1 mm (48 x 40.2 x 32.1")
Pallet weight (imperial)
175,5 kg (386.9 lbs)
Master (outer) case gross weight (imperial)
3,76 kg (8.29 lbs)
Country Distributor
United Kingdom 1 distributor(s)