location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3630 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF; Two-sided printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DeskJet 3630 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF; Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4T99C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899442692 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet 3630 All-in-One Printer, Print, copy, scan, wireless, Scan to PDF; Two-sided printing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8,5 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - 4,17 kg
More>>>
Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.[9]

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home or on the go.[10]

Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[11]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents and more when you're on the go, using HP ePrint.[12]

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Get easy mobile printing

Start printing and get connected quickly with easy setup from your smartphone, tablet or PC.[2]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[3]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]
Easily print from a variety of smartphones and tablets.[1] Your pages come out great – even if you're not there.

Experience affordable, high-quality printing

Full of value – print up to twice as many pages with Original HP high-yield ink cartridges.[5]
Get high-quality prints – time after time – using the world’s No. 1 printer brand.[6]

Get everything you need – right away

Simplify your tasks. The display panel features simple icons for controlling print, scan and copy functions.
Put your best print forward. Create borderless photos, flyers and other documents – right in your home.
Get up and running right out of the box and automatically connect to your wireless network.[7]

Count on a product designed to fit your life

Save your space with a compact all-in-one designed to fit on your desk, on a shelf or anywhere you need it.
Print in any room you choose – without causing disruptions. Optional quiet mode helps keep noise to a minimum.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8,5 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
8,5 ppm
Print speed (ISO/IEC 24734) colour
6 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
Print margins (top, bottom, right, left)
3 mm
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
3,5 cpm
Maximum number of copies
9 copies
Copier resize
25 - 200%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPG, BMP, TIF, GIF, PNG
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, URF
All-In-One-multitasking
No
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
No
Maximum number of input trays
1
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
No
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
10 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,88 W
Power consumption (off)
0,07 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
438 mm
Depth
310 mm
Height
158 mm
Weight
4,17 kg
Packaging data
Package width
475 mm
Package depth
192 mm
Package height
354 mm
Package weight
5,09 kg
Logistics data
Pallet weight
387 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2261 mm
PictBridge
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 02:37:50
Uk has collected 11 expert reviews for HP DeskJet 3630 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2018-01-27 02:37:50
Printers don't come much cheaper than this. The HP Deskjet 3630 has an RRP of £40 including VAT and Amazon's currently doing it for £35.We know what you're thinking: cheap printers mean expensive ink. Does that apply here? The answer is yes, but also no...
Good It's really cheap, Decent quality and speed, Instant Ink offers genuine savings...
Bad Looks and feels flimsy, Shop, bought cartridges are expensive, Basic paper handling...
Bottom line Deduct 2 stars if you don't go for Instant Ink: normal cartridges have high per-page costs...
80%
techradar.com/au/
Updated:
2018-01-27 02:37:50
Printers don't come much cheaper than this. The HP Deskjet 3630 has an RRP of £40 including VAT and Amazon's currently doing it for £35.We know what you're thinking: cheap printers mean expensive ink. Does that apply here? The answer is yes, but also no...
Good It's really cheap, Decent quality and speed, Instant Ink offers genuine savings...
Bad Looks and feels flimsy, Shopbought cartridges are expensive, Basic paper handling...
80%
expertreviews.co.uk
Updated:
2018-01-27 02:37:50
There's no duplex (double-sided) printing, but the simple blue paper trays look good and keep everything tidy enough. There's no fancy screen, but if all you'll do is make the odd photocopy, the basic controls and simple LCD are just fine.As you'd expect...
Bottom line HP's DeskJet 3630 is a bargain, but why does its software have to be so awful?...
60%
v3.co.uk
Updated:
2018-01-27 02:37:50
Not everyone needs an enormous, auto-duplexing printer/scanner/copier combo like the Dell Colour Cloud Multifunction Printer H825cdw we reviewed late last year. Individuals and even small businesses will often find their requirements can be just as easily...
Good Cheap, supports WiFi and WiFi Direct, eligible for money-saving HP Instant Ink, LCD screen, includes Quiet Mode...
Bad Flimsy plastics, mixed printing quality, slow operation, ink cartridges are expensive by themselves...
Bottom line Printing quality and speed could be better, but the DeskJet 3630 comes with enough special features - from full wireless connectivity to a unique ink replacement service - to make it a worthy budget MFP. Anyone who can spend more probably should, but entr...
60%
techadvisor.co.uk
Updated:
2018-01-27 02:37:50
In many ways, HP's new DeskJet 3630 is an absolute bargain. This compact multi-function device offers a printer , scanner and copier, complete with Wi-Fi connectivity and even support for Apple's AirPrint for iOS devices. See also: Best budget printers y...
Bottom line The up-front cost of the DeskJet 3630 is genuinely good value for money. The colour ink cartridges aren't too expensive either, so you can certainly use the printer for the occasional photo print, or for school reports or presentations that use colour gra...
60%
tech-reviews.co.uk
Updated:
2018-01-27 02:37:50
Finding a printer that has everything you need is a difficult task. For most users the ability to copy, scan and print is the desired package, therefore an all-in-one printer is the best option. The HP DeskJet 3630 printer is one of HP's most recent addit...
Good Easy setup, High quality prints, Smartphoneand tabletfriendly, Doesn't cost too much, Cons, PPM could be better, Design is a little boring...
Bad PPM could be better, Design is a little boring...
Bottom line As far as printers go, the HP DeskJet 3630 has been a joy to use. The simplistic nature of the control panel might not appeal to some, however there's no doubting that it works well and is perfectly fine for the average user.It offers easy mobile printing...
80%
geekzone.co.nz
Updated:
2018-01-27 02:37:50
Printers have come a long way and less is more now as the HP Deskjet 3630 shows.It is quite a common thing these days to say something like "I will buy a printer, it is cheaper than buying replacement ink cartridges" and while this is not always true, it'...
0%