location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq iPAQ MP1200 microprojector 1000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq iPAQ MP1200 microprojector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1547A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736438476 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Mar 2004
Product end of life date
Bullet Points HP Compaq iPAQ MP1200 microprojector 1000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 17,8 - 96,5 mm (0.7 - 3.8") Number of colours: 16.78 million colours
  • - 200 W
More>>>
Projector
Screen size compatibility *
17,8 - 96,5 mm (0.7 - 3.8")
Projection distance
1,5 - 10 m
Projector brightness *
1000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
70%
Horizontal scan range
15 - 100 kHz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHP
Lamp power
130 W
Features
Noise level *
36 dB
Certification
CE, C.I.S.P.R., VCCI, FCC Class B, TÜV, UL/CUL, NOM
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
15 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Weight *
3 kg
Other features
Dimensions (WxDxH)
331 x 113 x 266 mm
Digital keystone correction
+/- 30°
I/O ports
1 x VGA out - 15 pin HD D-Sub (HD-15) 1 x VGA in - 15 pin HD D-Sub (HD-15) 1 x S-video in - 4 PIN mini-DIN 1 x DVI-D - 24 pin digital DVI 1 x composite video in - RCA