location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E220t 21.5-inch Touch Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteDisplay E220t 21.5-inch Touch Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4Q76AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296175759 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:53:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2018
Product end of life date
Edge-to-edge views.
Edge-to-edge views.

Share your 21.5-inch diagonal Full HD screen with everyone in the room. 178-degree viewing angles and a 3000:1 contrast ratio deliver a consistent image and superb color integrity.[1]

Designed for touch.
Designed for touch.

Get a familiar, intuitive touch experience from a display that’s certified for Windows 8.1 and has 10 simultaneous touch points.

No fuss, no muss.
No fuss, no muss.

Place this display in high-traffic areas without worry. The edge-to-edge glass screen and narrow bezels are easy to clean.

Designed with the environment in mind.

Reduce power consumption and help lower your costs with an energy-efficient design.

Easy-access connectivity.

Connect to your frequently-used devices with VGA, DisplayPort, combo audio, and a USB hub right at the display.

Settle in.
Settle in.

Find your comfort zone with customizable tilt, height adjustment, swivel, and pivot settings.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Place it where you need it.

Free up valuable desk space—the integrated 100-mm VESA pattern supports wall or HP Single Monitor Arm[2] mounting.

World-class support.

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard limited warranties, select optional HP Care Pack Services.[3]

Weight & dimensions
Width (with stand)
505,1 mm
Depth (with stand)
242,9 mm
Height (with stand)
464,1 mm
Weight & dimensions
Weight (with stand)
6,1 kg
Width (without stand)
505,1 mm
Depth (without stand)
56,4 mm
Height (without stand)
336,2 mm