location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15u G2 Mobile Workstation (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 15u G2 Mobile Workstation (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L9S91PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296442530 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2016
Product end of life date
Innovate anywhere

Take powerful computing where you need to work. The ZBook 15u Mobile Workstation’s innovative sleek design is impressive on the road, at client sites, and satellite offices. HP’s workstation Ultrabook™ redefines mobile computing.

Optimize performance

Get the performance you need with HP’s thinnest and lightest mobile workstations equipped with Windows 8.1,[1] the latest 5th generation Intel® Core™ i5/i7 processors,[4] professional AMD FirePro™ 3D graphics,[5] and the HP Z Turbo Drive for exceptional storage performance.

Never lets you down

Confidently take on your workday with the durable and reliable HP ZBook 15u. This ZBook mobile workstation is designed to undergo MIL-STD 810G testing[6] and underwent 115,000 hours of testing in the HP Total Test Process. ISV-certifications help ensure that your ZBook works with the workstation applications you need to get the job done.

Set a new performance curve for your Zbook 15u

Handle large files, reduce work time and increase performance with the HP Z Turbo Drive.

Scale up to what you need

Customize the HP ZBook G2 to meet your demands. Keep large files at your fingertips without sacrificing performance with choice of Windows 8.1[1] or Linux operating system, 2 internal storage devices with up to 1.25 TB storage[2], and 16 GB memory.

Work virtually anywhere

Access and share your workstation or server-based graphic-rich applications from any PC, thin client or Windows tablet with HP Remote Graphics Software.[7]

Professional-grade graphics

Take advantage of the rich features of ISV certified AMD FirePro™ graphics designed to work with the most demanding applications on the HP ZBook G2 Mobile Workstation.

Make connections

Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including four USB 3.0 ports, DisplayPort 1.2, media card slot and more.

Brighten your work

See clearly no matter what light you’re in with an optional stylish backlit keyboard.[5]

Solution confidence

Rest easy with a ZBook G2 that has ISV Certifications and has undergone 115,000 hours of the HP Total Test Process.

Self-healing safeguard

HP Sure Start detects corruption and self-heals the BIOS.

Your personal system engineer

Optimize this HP ZBook G2 for peak performance. HP Performance Advisor[8] configures your system with updated settings and drivers to help maximize performance.

Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 18:24:22
Uk has collected 9 expert reviews for HP ZBook 15u G2 Mobile Workstation (ENERGY STAR) and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-12-30 18:24:22
Tough but portable, HP 's ZBook laptop will appeal to a professional audience. We review the HP ZBook 15u G2. Also see: Best laptops 2015 . Now that HP has migrated its mobile workstation laptops from EliteBook to ZBook, we find two distinct version of t...
Bottom line Hewlett Packard has done well to build a lighter weight 15-inch mobile workstation laptop with much of the strength and integrity of its traditional models that are far less mobile in real terms. Sacrifices have been made to the main CPU by fitting dual-c...
80%
au.pcmag.com
Updated:
2018-04-28 05:16:51
Mobile workstations are the workhorses of modern industry, but can you fit a full-fledged workstation laptop into a slim ultrabook design? HP thinks the answer is yes, and the new ZBook 15u G2 (US$1,699 as tested) is here to deliver on that promise. The d...
Good Slim, ultrabook design with Mil-Spec durability, Intel Core i7-5600U processor and AMD FirePro 4170M graphics, Remote-rendering capability, PCI-connected solid-state drive, Built-in security features, Removable battery, Spill-resistant keyboard...
Bad No touch-screen option, Display has narrow viewing angles...
Bottom line The HP ZBook 15u G2 looks and feels like an ultrabook, but delivers workstation performance...
80%
aecmag.com
Updated:
2019-12-03 06:51:05
Portability is clearly a big focus for HP at the moment, launching not one but two slimline 15-inch mobile workstations in the space of six months.The HP ZBook 15u is the more enterprise-focused of the two (the HP OMEN Pro (p22) being the other) and deliv...
0%
develop3d.com
Updated:
2019-12-03 06:51:05
Portability is now a big focus for HP, launching not one but two slimline 15-inch mobile workstations in the space of six months.The HP ZBook 15u is the more enterprise-focused of the two (the HP OMEN Pro being the other) and delivers many of the features...
Bottom line This new addition to the HP ZBook family goes all out for portability but still retains the key enterprise features of its older siblings...
0%