location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Odyssey backpack Black, Green Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T5P98AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781074038 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2018
Product end of life date
Bullet Points HP Odyssey backpack Black, Green Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Green
  • - Nylon
  • - Unisex
  • - Notebook compartment 39,6 cm (15.6")
  • - Side pocket, Top pocket
  • - Handle(s) Carrying handle(s)
  • - Zipper
More>>>
Features
Warna utama produk *
Black, Green
Coloration
Monochromatic
Recommended gender
Unisex
Notebook compartment
Yes
Maximum screen size
39,6 cm (15.6")
Exterior pockets
Side pocket, Top pocket
Zipper pocket(s)
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Closure type
Zipper
Country of origin
CHN
Features
HP segment
Home
Weight & dimensions
Width *
330 mm
Depth *
150 mm
Height *
460 mm
Weight
980 g
Packaging data
Package dimensions (WxDxH)
335 x 155 x 465 mm
Package weight
1 kg
Material
Material *
Nylon