location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL145 Gen11 8124P 2.45GHz 16c 1P 2x32GB-R 2SFF NS204i-u MR216i-p 2x700W PS LA Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL145 Gen11 8124P 2.45GHz 16c 1P 2x32GB-R 2SFF NS204i-u MR216i-p 2x700W PS LA Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P79813-DM5
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 13:45:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL145 Gen11 8124P 2.45GHz 16c 1P 2x32GB-R 2SFF NS204i-u MR216i-p 2x700W PS LA Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD EPYC 8124P 2,45 GHz
  • - 64 GB 4800 MHz DDR5-SDRAM 2 x 32
  • - Rack (2U) 700 W
More>>>
Get Robust Edge Processing Power with a Small Server Footprint

The HPE ProLiant DL145 Gen11 reduces the reliance on cloud infrastructure by tackling a variety of low-latency workloads with efficient processing powered by AMD Siena processors.
The server supports up to 64 cores and offers support for 3x single wide GPUs, customizing its performance for edge workloads while simultaneously delivering more energy efficiency through new EDSFF performance drives.
Additionally, the HPE Integrated Lights Out (iLO) and HPE Compute Ops Management allow for ease of management in a variety of locations. The HPE ProLiant DL145 Gen11 small server footprint puts sustainability efforts top of mind for users.

Customized for Diverse Portfolio of Edge Computing Environments

The HPE ProLiant DL145 leverages a 2U form factor, providing better cooling operation, airflow, and quiet acoustics.
Measuring approximately 15 inches wide and 16 inches deep, the HPE ProLiant DL145 Gen11 can be rack, wall, or desk mounted, providing flexibility for your unique business environment.
Designed to accommodate a variety of environmental constraints, this server can handle up to 55 degree Celsius operating temperature and can withstand moderate to extreme shocks and vibration.
In locations with heavy amounts of dust and debris, the large air filter of the HPE ProLiant DL145 Gen11 is able to filter out harmful airborne material, keeping your device running efficiently.

Keeping your Data and Property Safe with Enhanced Security Features

The HPE ProLiant DL145 Gen11 provides the high-quality security features needed to verify your peace of mind.
Hewlett Packard Enterprise cares about keeping your property and data safe, especially at the edge, where data and property are more vulnerable to attack.
Built on the Hewlett Packard Enterprise signature silicon root of trust, HPE iLO 6, IDevID, and platform certificates, you can be sure your data is being protected from outside threats.
Chassis Intrusion detection with bezel and Kensington locks keep your device safe from unwarranted theft or intrusions.

Brand Image Product code Product Stock Price from
HPE

HPE ProLiant DL110 700W Flex Slot -48VDC Hot Plug Low Halogen Power Supply Kit
(show image)
P43150-B21 ProLiant DL110 700W Flex Slot -48VDC Hot Plug Low Halogen Power Supply Kit 0.00
(excl. VAT)
0 (incl. VAT)