location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1910 computer monitor 48,3 cm (19") 1280 x 1024 pixels LED Carbon, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS918AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585360024 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP L1910 computer monitor 48,3 cm (19") 1280 x 1024 pixels LED Carbon, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48,3 cm (19") LED TN
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 300 cd/m² 800:1
  • - 31 W
More>>>
Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
48,3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0,294 x 0,294 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 77 Hz
Viewable size, horizontal
37,8 cm
Viewable size, vertical
30,3 cm
3D
No
Display scanning frequency
Horizontal frequency: 24-83 kHz, Vertical frequency: 50-77 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Carbon, Silver
Ports & interfaces
I/O ports
15-pin mini D-sub analog VGA connector
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 25° vertical tilt, no swivel range, no height adjust, detachable base
Ergonomics
The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.
Power
Power consumption (typical) *
31 W
Power consumption (standby) *
2 W
Power consumption (max)
38 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Weight & dimensions
Width (with stand)
414 mm
Depth (with stand)
192 mm
Height (with stand)
415 mm
Weight (with stand)
4,9 kg
Width (without stand)
414 mm
Depth (without stand)
58 mm
Height (without stand)
347 mm
Weight (without stand)
3,9 kg
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
416,6 x 414 x 193 mm (16.4 x 16.3 x 7.6")
Recommended resolution
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz
Display video input type connector
15-pin D-sub mini connector; detached
Audio included
No audio included at platform level
Multimedia
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs.
User controls
Power on/off; 3-button OSD (menu, plus, minus)Image control (auto, horizontal, vertical), color temperature (6500k, 9300k, Custom, sRGB), brightness, contrast, clock, clock phase, monitor management (power saver, sleep, power and recall, power on status, DDC/CI support, bezel power LED), factory reset
Multimedia connections
Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs.
Weight (imperial)
10.8 lb
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Product dimensions (with stand, imperial)
16 .4 x 16.3 x 7 .6
Product dimensions (without stand, imperial)
414 x 348 x 58,4 mm (16.3 x 13.7 x 2.3")
UNSPSC-code
43211902
Thin Client
Thin client installed
No