location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 276dw Inkjet A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
276dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR770A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP OfficeJet 276dw Inkjet A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 480 MHz
  • - 12,7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Print speed (colour, draft quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
13 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, File, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Grayscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
1000 pages
Fax forwarding
Yes
Caller ID
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
512 MB
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
MicroSD (TransFlash), miniSD, SD, SDHC
Processor frequency
480 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10,7 cm (4.2")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
35,09 W
Power consumption (off)
0,11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
460 mm
Height
315 mm
Weight
12,7 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:07:54
Uk has collected 16 expert reviews for HP OfficeJet 276dw Inkjet A4 1200 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31 01:07:49
This is a four in one device and somewhat larger than recent items of this sort. Being black it will either need to work in an office, in the home of a Goth or be secreted away behind a sofa or in a cupboard, with Wi-Fi or Network it can be...
76%
trustedreviews.com
Updated:
2013-08-31 01:07:49
What is the HP Officejet Pro 276dw? Several printer companies are still trying to move inkjet print into the small and home office (SOHO) market. HP has been a prime mover and its range of Officejet Pro machines have carved out quite a niche, particularly...
Good Memory card and USB slots, High capacity cartridges, Stylish looks...
Bad 3s pauses while printing each page, Poor registration in colour print, Single paper tray...
70%
macworld.com.au
Updated:
2013-08-31 01:07:49
Inkjets, which are losing some of their cachet among consumers, are finding new jobs in small offices and workgroups. We’ve tested enough business models over the past couple of years to prove that in the around $500 space. A good place to start is wi...
Good Fast, great print quality, comprehensive features including management tools, ink is far cheaper per page than the toner from likepriced colour laser models...
Bad Expensive purchase price...
80%
pcadvisor.co.uk
Updated:
2013-08-31 01:07:49
Inkjet printers , which are losing some of their cachet among consumers, are finding new jobs in small offices and workgroups. We've tested enough business models over the past couple of years to prove that a high-quality inkjet multifunction printer is f...
Bottom line The 276dw's management features, smooth setup and operation, low ink costs, and quality output make it one of the nicest experiences we've had with a printer. Overall it's a temptingly nice alternative to a laser printer for a small office or workgroup.Ta...
80%
itproportal.com
Updated:
2013-08-31 01:07:51
The HP Officejet Pro 276dw MFP is impressive in that it offers speed and paper handling capabilities which are comparable to a similarly priced laser MFP, making it a serious contender as an alternative to a colour laser MFP for a micro or small office or...
Good Laser class speed, High quality text and graphics, Duplex printing, Duplexing automatic document feeder, Ethernet connection...
Bad Photo quality isn't so hot...
Bottom line Quite simply, the HP Officejet Pro 276dw MFP delivers a lot of printer for the price. Its more notable features include laser class speed and text quality, paper handling suitable for light to medium duty printing by small office standards, the ability t...
80%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)