location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M557 mouse Office Bluetooth Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M557
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003959 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206048591
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M557 mouse Office Bluetooth Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Black
  • - Bluetooth
  • - Scroll type: Wheel Buttons quantity: 4
  • - 2 AA
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Recommended usage
PC/Laptop
Design
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Power
Number of batteries supported
2
Battery type
AA
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Packaging data
Quantity per pack *
1 pc(s)
Package width
106 mm
Package depth
45 mm
Package height
250 mm
Package weight
600 g
Packaging content
Batteries included
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 09:31:49
Uk has collected 13 expert reviews for Logitech M557 mouse Office Bluetooth Optical 1000 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
nasilemaktech.com
Updated:
2016-12-29 19:57:30
As a the mouse is one of the most important hardware for computers, we always seek for a better mouse to enhance or to ease our daily tasks on the computer. A wireless mouse with a USB wireless receiver is what normally we own, but a Bluetooth mouse is ma...
Bottom line As a conclusion, m577 bluetooth mouse not just save me a USB port, but it also very suitable for laptop user like office worker or student, though this kind of mouse is not suitable for any type of gaming.The price for this Bluetooth mouse is RM119 and it...
90%
Brand Image Product code Product Stock Price from
Logitech 910-002584 mouse Office RF Wireless Optical Logitech 910-002584 mouse Office RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-002235 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-002235 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002235 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001793 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office USB Type-A Optical Logitech M100 mouse Office USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)