location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion Office Headset Wireless Ear-hook Office/Call center Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motion Office
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6670-904-140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016895
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Motion Office Headset Wireless Ear-hook Office/Call center Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Office/Call center Ear-hook Headset
  • - Wireless Bluetooth 91,5 m
  • - Intraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
91,5 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Continuous audio playback time
360 h
Talk time
8 h
Battery recharge time
6 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
17,5 g
Packaging content
Charger
Yes
Carrying case
Yes
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2014-11-08 10:58:42
Uk has collected 2 expert reviews for Jabra Motion Office Headset Wireless Ear-hook Office/Call center Bluetooth Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2014-11-08 10:58:29
Once in a while, a product pops up that reminds you just how remarkable digital technology can be. The Jabra Motion Bluetooth headset does just that.It integrates such an impressive array of functionality into such a tiny device, you simply have to marvel...
Good Strong feature set, Good noise cancelling, Voice control, Decent battery life, Easy to use...
Bad Pricey for a Bluetooth headset, Ergonomics won't suit all, Sound quality a little thin, Sales rep image...
Bottom line For some people, the sight of any Bluetooth headset screams "sales rep". We can hardly hold that against Jabra Motion. We can only judge it according to its remit and by that metric it's largely a success. Only our reservations regards actually wearing a...
80%
Brand Image Product code Product Stock Price from
Jabra 66001-09 headphones/headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver Jabra 66001-09 headphones/headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)