location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless N 150 PCI Desktop Adapter Internal WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless N 150 PCI Desktop Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWA-525 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link Wireless N 150 PCI Desktop Adapter Internal WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI WLAN
  • - 150 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Internal Component for: PC
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPA, WPA2, WPS
Design
Component for *
PC
Product colour
Black, Silver
Internal *
Yes
Antenna
Yes
Certification
CE, FCC Class B, C-Tick, IC, Wi-Fi, WPS
System requirements
Minimum hard disk space
20 MB
System requirements
Compatible operating systems
- Windows 2000 (SP4) - Windows XP (SP2) - Windows Vista (32/64-bit) - Windows 7 (32/64-bit)
Optical drive required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
122 mm
Depth
22 mm
Height
120 mm
Other features
Gain
2 dBi
Compliance industry standards
802.11b/g/n
Link/Act LED
Yes
Brand Image Product code Product Stock Price from
D-Link DWA-125 network card 125 Mbit/s D-Link DWA-125 network card 125 Mbit/s
(show image)
DWA-125 DWA-125 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)