location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T7100 large format printer Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ102A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631578049 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2013
Product end of life date
Bullet Points HP Designjet T7100 large format printer Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - Printing colours: Black, Grey
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
2
Printing colours *
Black, Grey
Print speed (normal quality)
123.3 m2/hr
Print cartridge volume (metric)
775/400ml
Print speed colour line drawing (draft, A1 plain paper)
163 pph
Print time black and white line drawing (draft, metric A1 plain paper)
165 pph
Paper handling
Paper tray media types *
Banner, Coated paper, Glossy paper, Matte paper, Photo paper, Recycled paper, Roll
Media thickness
0.39 mm
Maximum roll length
91 m
Maximum roll diameter
18 cm
Recommended media weight
70 - 328 g/m²
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T(X)
RJ-45 ports quantity
1
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
9 W
Power consumption (typical)
270 W
Power
Power consumption (off)
0,5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
41 - 104 °F
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7 Ultimate/Professional/Home Premium Windows Vista Ultimate/Business/Home Premium Windows XP (32/64-bit) Professional/Home Windows Server 2008 (32/64-bit) Windows Server 2003 (32/64-bit) Mac OS X v10.5, v10.6 Citrix XenApp Citrix XenServer
Weight & dimensions
Dimensions (WxDxH)
1974 x 700 x 1374 mm
Weight
187 kg
Size
106,7 cm (42")
Other features
Line accuracy
+/-0,1%
Minimum line width
0,06 mm
Acoustic power emissions
7 B(A)
Acoustic pressure emissions
53 dB
Electromagnetic compatibility
FCC, ICES, EMC, ACMA, RSM, CCC, VCCI, KCC
Ink drop
6/9pl
Safety
CSA, EU, GOST, CCC, PSB
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Acoustic power emissions (standby)
58 dB
Acoustic pressure emissions (standby)
38 dB(A)
Compliance industry standards
IEEE 8002.3, IEEE 8002.3u, IEEE 8002.3ab