location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ rz1710 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 120 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rz1700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ rz1710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA289A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160313276 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2020 15:37:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2006
Product end of life date
Bullet Points HP iPAQ rz1710 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 120 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 240 x 320 pixels Touchscreen
  • - SDRAM 0,032 GB
  • - Compatible memory cards: MMC, SD, SDIO
  • - 0,2 GHz
  • - Windows Mobile 2003 SE
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Display
Display
TFT
Display diagonal *
8,89 cm (3.5")
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Display number of colours
65536 colours
Memory
Internal memory *
0,032 GB
Internal memory type
SDRAM
Flash memory *
0,032 GB
Compatible memory cards *
MMC, SD, SDIO
Processor
Processor frequency *
0,2 GHz
Network
Wi-Fi *
No
Bluetooth *
No
Data network *
Not supported
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Interface
USB, IrDA
Ports & interfaces
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
LED indicators
Yes
Certification
FCC, ICES-003, CE, UL, CSA, NRTL C-UL, NOM
Software
Operating system installed *
Windows Mobile 2003 SE
Power
Battery capacity *
1000 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
7 h
Battery recharge time (off)
4 h
AC adapter frequency
50/60 Hz
Power requirements
100 - 240V AC
Weight & dimensions
Weight *
120 g
Width
70 mm
Depth
114 mm
Height
13,4 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Compatible operating systems
Windows Mobile 2003 SE
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 03:20:32
Uk has collected 9 expert reviews for HP iPAQ rz1710 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 120 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
T3.com
Updated:
2013-09-01 03:20:24
It may be one of the smallest PDA satnavs around but HP has cheated slightly. Instead of having the GPS reciever integrated into the PDA, its built into the car cradle instead, a "solution" thats both ugly and awkward.Its not difficult to see wher...
Good Small, stylish PDA...
Bad Crappy external GPS cradle, No wireless...
Bottom line Separate the PDA from its cradle and it loses satnav functionality. That just isnt good enough...
40%
zdnet.co.uk
Updated:
2013-09-01 03:20:27
This is a well-priced Windows Mobile handheld/GPS navigation solution, although the wired car-only GPS receiver may not be to all tastes.
70%
Mobile88.com
Updated:
2016-12-27 23:36:56
Small and simpleThe iPAQ 1710 is designed to be an entry-level product. That means it is a Pocket PC with only the basic features, and this results in a comfortable price tag for the product. The rz1710 comes in a plastic shell which makes it very ligh...
83%