location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xp7030 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xp7030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2136A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780232990 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Mar 2007
Product end of life date
Bullet Points HP xp7030 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2500:1
  • - Screen size compatibility: 19,3 - 193 mm (0.76 - 7.6")
  • - Focus: Manual
  • - Built-in speaker(s)
More>>>
Projector
Screen size compatibility *
19,3 - 193 mm (0.76 - 7.6")
Projection distance
1,2 - 10 m
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2500:1
Uniformity
80%
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
300 W
Lamp power (economic mode)
250 W
Lens system
Focus *
Manual
Focal length range
72 - 86 mm
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL B, PAL D, PAL G, PAL H, PAL I, SECAM
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Features
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
Design
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Colour depth
24 bit
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
35 - 85%
Storage relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight *
3,2 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
309 x 229 x 102 mm
Digital keystone correction
Vertical +/- 15° (30° total)
I/O ports
DVI-D input, Component YPbPr RCA jack input, VGA 15 pin D-Sub (female) input, VGA 15 pin D-Sub (female) output, mini-DIN S-video input, Composite RCA jack input, USB B type port, Serial 9 pin D-Sub (RS232) port, 12V-dc trigger output (motorised screen control), Audio RCA jack (R/W) input, Audio RCA jacks (R/W) output
Resolution
1024 x 768 pixels
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:24:51
Uk has collected 1 expert review for HP xp7030 3500 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HP Jetdirect pn1050 Network Projector Manager HP Jetdirect pn1050 Network Projector Manager
(show image)
L2130G Jetdirect pn1050 Network Projector Manager 0.00
(excl. VAT)
0 (incl. VAT)