- - Everyday Laptop
- - AMD Ryzen™ 7 Processor cores: 8
- - 40,6 cm (16") WUXGA 1920 x 1200 pixels IPS
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - 512 GB SSD
- - AMD Radeon 780M
- - Bluetooth
- - Lithium Polymer (LiPo) 56 Wh
HP ProBook 4 G1a 16 inch Notebook AI PC AMD Ryzen™ 7 Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 512 GB SSD



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]
Get through your deadline-driven, multi-tasking day using the AMD Ryzen™ processor with a perfect combination of performance, power consumption, and value.[2]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[3]
Malware is evolving rapidly beyond traditional antivirus capabilities. Protect your PC against never-before-seen attacks with HP Sure Sense, which combines behavioral analysis with advanced AI techniques to provide exceptional protection.[4]
Help reduce downtime and total cost of ownership of your HP PCs with the HP Manageability Integration Kit. This solution helps expedite image creation and simplify routine management of hardware, BIOS, security, and software updates.[8]
Get going fast with Connected Modern Standby and wake your PC from the fingerprint sensor.
Easily manage tasks with a powerful AMD processor[2] featuring 16 TOPS NPU[6] and upgradeable storage and memory.
Enhance productivity working from home or in the office with the 16:10 aspect ratio[5] on a 16-inch display.
Safeguard your business with next-gen antivirus—multi-layered endpoint security protection from bad actors.[7]
This HP ProBook 4 G1a Notebook PC uses 100% HP paper-based packaging from recycled or certified sustainable sources.[9]












Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.