location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW5650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H852040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946640242
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:02:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 2500 ANSI lumens
  • - Lamp 4500 h
  • - 1080p (1920x1080) 16:9 60000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual Zoom capability
  • - Wi-Fi
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 296 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2,35 - 3,82 m
Projector brightness *
2500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
60000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Projector brightness (economic mode)
1650 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1,55 cm (0.61")
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
7500 h
Lamp type
UHE
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1,51 - 1,99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.33 - 2.16:1
Video
Full HD *
Yes
3D *
Yes
Video processing
10 bit
Colour modes (2D)
Bright cinema, Cinema, Dynamic
Colour modes (3D)
Cinema, Dynamic
Video colour modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity
1
USB 2.0 Type-B ports quantity
1
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Features
Noise level *
37 dB
2D/3D frequency image
192 - 240 Hz
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
296 W
Power consumption (standby) *
0,2 W
Power consumption (economy mode)
227 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
309 mm
Depth
285 mm
Height
122 mm
Weight *
3,5 kg
Package width
175 mm
Package depth
380 mm
Package height
375 mm
Package weight
4,72 g
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
72 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
3,39 m
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3,39 m
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 12:30:19
Uk has collected 19 expert reviews for Epson EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Country Distributor
Italia 2 distributor(s)