location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 400 Stereo portable speaker Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CB29AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628050154 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2019
Product end of life date
Built-in microphone

Switch between audio and phone and take hands-free calls over Bluetooth®.

Battery life that lasts

The rechargeable lithium battery gives you up to 8 hours of uninterrupted playtime.[4]

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
3.5 mm connector *
Yes
Design
Product type *
Stereo portable speaker
Product colour *
Red
Performance
Recommended usage *
Universal
Mobile operating systems supported
Android, iOS
Performance
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Power
Power source type
Battery
Weight & dimensions
Width
170 mm
Depth
55 mm
Height
47 mm
Weight *
270 g
Packaging data
Package width
205 mm
Package depth
107 mm
Package height
81 mm
Package weight
432 g
Logistics data
Country of origin
China