location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280 G3 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3AZ94PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018407893 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2020
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 280 G3 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 180 W
  • - Intel® Core™ i3 i3-7100 3.9 GHz Processor number of cores: 2
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 630
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor *
i3-7100
Processor number of cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
51 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Memory, maximum *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
DC-in jack
No
Expansion slots
PCI Express x1 (Gen 1.x) slots
1
PCI Express x16 (Gen 1.x) slots
1
Design
Form factor *
Desktop
Water cooling system
No
Number of 3.5" bays
2
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR35C
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Identity Protection Technology
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
170 mm
Depth *
274 mm
Height *
338 mm
Weight *
5.45 kg
Packaging content
Mouse included
No
Keyboard included
No
Display
Display included *
No
Other features
Optical drives quantity
1
Brand Image Product code Product Stock Price from
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black
(show image)
5HJ77PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
6MY72PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black
(show image)
6JY45PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G3 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
6JY64PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black
(show image)
6HS23PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black HP 280 G3 Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black
(show image)
6HS20PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black HP 280 G3 Intel® Core™ i5 i5-8500 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black
(show image)
6HS18PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black HP 280 G3 Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black
(show image)
6HS16PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black HP 280 G3 Intel® Core™ i5 i5-8500 8 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black
(show image)
6HN06PA 280 G3 0.00
(excl. VAT)
0 (incl. VAT)