location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Healthcare Edition HC241 Clinical Review Monitor computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Healthcare Edition HC241 Clinical Review Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME69A7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441176506 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2021
Product end of life date
Promote patient safety
Promote patient safety

Be ready for the next patient or user with a display and optional stand[3] that are sanitizable with germicidal wipes.[1] The display is IEC 60601-1-2: 2014 compliant[2] for use near patients and staff and the front is IP 32[4] rated against water ingress.

Out-of-the box image accuracy

Help ensure accurate, consistent image viewing between healthcare professionals and for patient consultations and image verification with a DICOM Part 14 compliant display.[2] See more and scroll less on the WUXGA 24-inch diagonal screen.

Create an efficient workspace for high-traffic areas
Create an efficient workspace for high-traffic areas

Attach[5] select HP PCs behind the display for a compact, integrated solution that’s perfect for medical carts or busy and shared spaces like nurses or charting stations. Mount[5] on a wall or arm with the VESA pattern.

Guaranteed performance

Get the reassurance of a display that’s built for a long life, rigorously tested, and backed by the stringent HP Zero Bright Dot Guarantee. [6]

Flexible connectivity
Flexible connectivity

Connect PCs and specialty devices with HDMI, DisplayPort™, VGA, and USB ports.

Breathe easy

Rest assured that your IT investment is supported by a three-year standard limited warranty, and optional HP Care service. [7]

Find your sweet spot
Find your sweet spot

Work comfortably with adjustable tilt, height, and swivel settings on the optional, sanitizable stand. [1,3]

Weight & dimensions
Width (with stand)
563.6 mm
Depth (with stand)
197 mm
Height (with stand)
551.6 mm
Weight (with stand)
6.87 kg
Width (without stand)
563.6 mm
Depth (without stand)
52.4 mm
Weight & dimensions
Height (without stand)
378.8 mm
Packaging data
Package width
650 mm
Package depth
142 mm
Package height
446 mm
Package weight
6.2 kg