location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 34-in Curved All-in-One Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 1000 G1 34-in Curved All-in-One Business PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3MR08PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018894266 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2019
Product end of life date
Personal video conferencing on demand

Save time and launch video calls quickly with integrated collaboration keys. Complete the experience with captivating video and audio engagement with Audio by Bang & Olufsen and an optional FHD dual-facing webcam[3].

Stay ahead of the curve

Configurable and flexible, our first AiO with an upgradeable PC base and display[13] for flexible re-deployment—meet the AiO designed to reinvent the lifecycle of your PC.

Our most secure and manageable PCs

Deploy first-class protection with commercial security and manageability features like HP Sure Start Gen3[6] and HP Manageability Integration Kit[7]. Get automatic threat detection and system recovery, plus remotely manage your PC security with real-time updates.

Give your speakers a boost

HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation.

The adaptable all-in-one

With core computing components like 7th Gen Intel® Core™ i3/i5/i7 processors located in the base of our most serviceable AiO, you can upgrade or redeploy displays as user and business needs change over time. [8,14]

Choose from three optional display sizes

Pick the right display to suit your needs. Choose from a touch[10] or non-touch 60.45cm( 23.8)diagonal, 68.58cm (27) diagonal non-touch, and a 86.36 cm (34)diagonal non-touch curved display[5] for an immersive and engaging visual experience. [10,5]

Let nothing stand in your way

Super-charge your HP PC with Windows 10 Pro and a 7th Gen Intel® Core™ processor with optional Intel® Optane™ memory. [1,8,9]

Browse confidently

HP Sure Click provides hardware-enforced security for web browsers, protecting your PC from websites infected with malware, ransomware or viruses. [11]

Never take your phone out of your pocket again

HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC. [12]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [7]

Self-healing safeguard

Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management. [6]

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:31:38
Uk has collected 9 expert reviews for HP EliteOne 1000 G1 All-in-One NonTouch PC 3MR08PA and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
au.pcmag.com
Updated:
2019-12-02 03:31:37
In this era of affordable air travel and the itch to stay ever connected, a business desktop can claim few innate advantages over a laptop. Two big ones are more screen real estate and easier upgrades, and HP's EliteOne 1000 G1 all-in-one desktop offers b...
Good Expansive, curved WQHD display, Comfortable mouse and keyboard, Two webcams, Easy access for component upgrades, Dedicated media controls, Panel swaps out for repair or replacement...
Bad No touch screen, Lacks Thunderbolt 3 support, Screen tilt adjustment only—can't tweak screen height...
Bottom line A 34-inch curved display is the HP EliteOne 1000's standout feature, but this business all-in-one also features easy interior access for upgrades, and even screen swappability...
80%
in.pcmag.com
Updated:
2019-12-02 03:31:37
In this era of affordable air travel and the itch to stay ever connected, a business desktop can claim few innate advantages over a laptop. Two big ones are more screen real estate and easier upgrades, and HP's EliteOne 1000 G1 all-in-one desktop offers b...
Good Expansive, curved WQHD display, Comfortable mouse and keyboard, Two webcams, Easy access for component upgrades, Dedicated media controls, Panel swaps out for repair or replacement...
Bad No touch screen, Lacks Thunderbolt 3 support, Screen tilt adjustment only—can't tweak screen height...
Bottom line A 34-inch curved display is the HP EliteOne 1000's standout feature, but this business all-in-one also features easy interior access for upgrades, and even screen swappability...
80%