location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 581 Wireless All-in-One Color Printer, Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 581 Wireless All-in-One Color Printer, Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4A8D4A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548867011 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2025 05:32:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank 581 Wireless All-in-One Color Printer, Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 12 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - Wi-Fi
  • - 980 MHz
  • - 5.03 kg
More>>>
Mobile-guided, seamless setup
Mobile-guided, seamless setup

Use the guided, step-by-step animations to quickly set up your printer.5

Smart buttons
Smart buttons

Easily manage tasks with smar tbuttons that illuminate and guide you through the printing process.

Low-on-ink sensors
Low-on-ink sensors

Easily monitor and maintain ink levels with integrated ink sensors

Self-healing Wi-Fi
Self-healing Wi-Fi

Get fast and reliable connections using self-healing Wi-Fi.4

HP Smart Advance
HP Smart Advance

Print and scan from your phone. Enjoy advanced scanning with HP Smart Tank.2,11

HP Auto On/Auto-Off technology
HP Auto On/Auto-Off technology

Turn your printer on when you need it and off when you don't.6

Engineered for high-volume printing

Get up to 6000 color or black pages of ink bottles included.4

Spill-free ink refill experience

HP’s innovative ink bottle design delivers the cleanest and easiest refill experience for HP Ink Tanks.12

Exceptional HP quality

Count on dark, crisp text, and get vibrant color graphics for all your prints.

HP Wolf Essential security

Safeguard your documents and memories right out of the box with critical protection against cyber-threats.

Enhanced ID Copy

Easily detects and copy IDs, and print on one page.

All-in-one versatility

Get the features you need for work and other tasks with copy, and scan functions.

Smart tank value

Up to 12,000 pages of black or 6,000 color pages of color ink keeps you printing at a fraction of the cost
Save on energy with HP Auto-On/Auto-Off technology
Ink sensors help prevent costly printhead replacements

Ready when you are

Stay connected and keep printing with self-healing Wi-Fi
Print and scan on the go from any mobile device
Mobile fax with HP Smart app

Conveniently intuitive

Easy mobile-guided setup
Print more at an ultra-low cost pages with up to 12,000 black pages or 6,000 color pages of ink bottles in the box
Color-coded, mess-free recyclable bottles for easy refill

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
12 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copies, maximum
99 copies
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail Server, Software
Image formats supported
JPG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Levels of grayscale
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
3000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
URF, PCLm, PCL 3 GUI
All-in-One multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
100 sheets
Maximum output capacity (sheets)
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
88.9 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN connection *
No
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
980 MHz
Sound power level (printing)
6.4 dB
Design
Product colour *
Grey
Color name
Medium Basalt Body, Light Basalt Accent
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.05 cm (1.2")
Control type
Buttons
Power
Power consumption (ready)
3.023 W
Power consumption (sleep)
1.096 W
Power consumption (off)
0.109 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Special features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Operational conditions
Operating humidity range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Storage altitude
0 - 4572 m
Certificates
Certification
EN 55032:2015+A11:2020 Class B; EN 55024:2010 +A1:2015; EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013 +A1:2019; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.4
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
434.7 mm
Depth
361.5 mm
Height
157.3 mm
Weight
5.03 kg
Packaging data
Package width
495 mm
Package depth
198 mm
Package height
478 mm
Package weight
7.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
8000 pages
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software
Logistics data
Pallet gross weight
432 kg
Layers per pallet
5 pc(s)
Products per pallet
60 pc(s)
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2390 mm
Recommended system requirements
Microsoft® Windows® 11, 10; Internet connection, Microsoft® Internet Explorer or Edge.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1218.9 x 1016 x 2389.9 mm (48 x 40 x 94.1")
Number of print heads
2
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)