location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro Multifunction Black and white Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro Multifunction Black and white Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53X74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786388965 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2025 22:11:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro Multifunction Black and white Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - 1000 MHz
  • - 8 kg
More>>>
High-quality Prints
High-quality Prints

Create high-quality prints consistently with crisp black text and sharp details that you can rely on.

Legendary 88A Toner Cartridge
Legendary 88A Toner Cartridge

Deliver outstanding results, page after page with HP Original 88A toner cartridges designed for print quality.

Simple setup

Streamlined set up makes it easy to quickly set up your printer so you can get back to business.

Connect your printer with USB

Get connected and start printing fast. Easily connect your printer to your computer with the built-in USB port.

Flatbed Scanner

Easily scan and copy a wide range of documents with the flatbed scanner.

Business Team Solution

Support your business work team with this hassle-free multifunction laser printer. Ideal for small work teams.

Compact Design

The ideal fit for any workspace. Reduce clutter without sacrificing performance with a compact laser printer.

HP Auto-On/Auto-Off

Optimize printer energy usage with HP Auto-On/Auto-Off technology.[1]

Reliable, high-quality laser printing

Create high-quality prints consistently with crisp black text and sharp details that you can rely on.
Deliver outstanding results, page after page with toner cartridges designed for print quality.

Hassle-free Printing

Streamlined setup makes it easy to quickly set up your printer so you can get back to business.
Support your business work team with this hassle-free laser printer. Ideal for small work teams.

Compact Design

The ideal fit for any workspace. Reduce clutter without sacrificing performance and quality.

Energy Efficient printing

Save energy with an efficient laser printer— HP Auto-On/Auto-Off technology optimizes energy usage.[1]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
10 s
Time to first page (black, normal)
8.7 s
Print margins (top, bottom, right, left)
4 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
7.7 s
Copies, maximum
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Scan resolution, optical *
1200 x 1200 DPI
Enhanced scanning resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Software
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Levels of grayscale
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCLmS, PCLm
All-in-One multitasking
Yes
Country of origin
China, Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity (sheets)
150 sheets
Maximum output capacity (sheets)
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209 x 349 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL, C5, B5, Com-10, 7 3/4
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN connection *
No
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
47 dB
Sound power level (printing)
5.8 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Power
Power consumption (printing)
501 W
Power consumption (ready)
4.7 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.01 W
Energy Star Typical Electricity Consumption (TEC)
0.234 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS, Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating humidity range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
GB/T9254.1-2021, GB17625.1-2022
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
420 mm
Depth
365 mm
Height
254 mm
Weight
8 kg
Packaging data
Package width
497 mm
Package depth
332 mm
Package height
350 mm
Package weight
10.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Cables included
AC
Warranty card
Yes
Logistics data
Pallet gross weight
457.3 kg
Layers per pallet
6 pc(s)
Products per pallet
42 pc(s)
Technical details
Master (outer) cases per pallet layer
7 pc(s)
Other features
Recommended system requirements
Microsoft Windows 11, 10; 2 GB available hard disk space;Internet connection;USB Port; Microsoft Internet Explorer or Edge
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2249.9 mm (47.2 x 39.4 x 88.6")
Pallet weight (imperial)
457.3 kg (1008.2 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)